EN
  • EN
  • DE

MAX9150EUI

Part No MAX9150EUI
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 10-PORT LVDS REPEATER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Buffer, ReDriver
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Max) 400Mbps
Number of Channels 1
Delay Time 2.2ns
Voltage - Supply 3V ~ 3.6V
Current - Supply 130mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632634-MAX9150EUI
Ultra Librarian 3D Model Ultra Librarian MAX9150EUI CAD Model

Description

The MAX9150EUI from Maxim Integrated is a high-performance, low-skew, low-jitter, 1-to-4 LVDS/LVPECL-to-LVDS repeater designed to distribute high-speed signals in clock and data transmission applications. This device is tailored to extend the reach of your high-speed interfaces while maintaining signal integrity in complex systems such as networking equipment, telecom infrastructure, and high-speed computer servers.

Key Features

  • Signal Integrity: The MAX9150EUI ensures minimal skew (
  • Flexibility: With the capability to accept both LVDS and LVPECL input signals, this device offers flexibility in interfacing with different logic standards.
  • High-Speed Performance: It operates at a high frequency range, making it suitable for applications that require fast data transmission rates.
  • Power Efficiency: The device operates with a single +3.3V supply voltage, which helps to reduce power consumption and eases power supply design.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, making it suitable for use in environments with varying temperatures.

Applications

The MAX9150EUI is well-suited for a variety of applications, including:

  • High-speed digital data transmission
  • Clock distribution networks
  • Telecommunications and networking equipment
  • Data centers and storage systems
  • Test and measurement setups

Package and Reliability

This device is packaged in a compact 28-pin TSSOP (Thin Shrink Small Outline Package) that offers a space-saving solution for PCB layouts. The MAX9150EUI's robust design ensures reliable operation, even in the demanding conditions often found in industrial and commercial environments.

Conclusion

Maxim Integrated's MAX9150EUI is an ideal choice for designers looking to distribute high-speed signals with precision and reliability. Its combination of performance, flexibility, and efficiency makes it a versatile component in any high-speed signal chain.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5810 $58.7430
7+ $16.0665 $112.4655
10+ $15.5644 $155.6440
14+ $15.0623 $210.8722
18+ $14.5602 $262.0836
23+ $13.0540 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess