EN
  • EN
  • DE

EFM206

Part No EFM206
Manufacturer Rectron Semiconductor
Catalog END - OF - LIFE
Description SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 2.0 Ampere)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1171013-EFM206
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFM206 CAD Model

Description

The EFM206 is a glass passivated ultrafast recovery rectifier manufactured by Rectron Semiconductor. Ultrafast recovery rectifiers are designed to switch quickly from a conducting to a non-conducting state, making them suitable for high-frequency applications where efficiency is critical.

Applications

  • Switching Mode Power Supplies (SMPS): Used as rectifiers in the output stage of SMPS to efficiently convert AC to DC voltage.
  • Power Factor Correction (PFC) circuits: Improving the power factor of electronic devices, reducing energy waste.
  • Freewheeling diodes: Protecting inductive loads from voltage spikes when the current is switched off.
  • High-frequency inverters: Converting DC power to AC power at high frequencies.
  • Lighting ballasts: Converting AC voltage to the required voltage for lamps.

Features

  • Repetitive Peak Reverse Voltage (VRRM): Likely around 600V (inferred from similar models in the EFM20 series. Confirm exact voltage with the datasheet). This is the maximum reverse voltage the diode can withstand repeatedly.
  • Average Forward Current (IF(AV)): Likely around 2A (inferred from similar models in the EFM20 series. Confirm exact amperage with the datasheet). This is the maximum average forward current the diode can handle.
  • Ultrafast Reverse Recovery Time (trr): Typically less than 50ns (nanoseconds). This is the time it takes for the diode to switch from conducting to non-conducting state.
  • Glass Passivated Junction: Provides high reliability and stability.
  • Low Forward Voltage Drop (VF): Reduces power losses and improves efficiency.
  • DO-15 Package: A through-hole package commonly used for diodes.

Benefits

  • High Efficiency: Due to the ultrafast recovery time and low forward voltage drop, the diode minimizes power losses.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Reliable Performance: The glass-passivated junction ensures long-term reliability.
  • Protection against Voltage Spikes: Can handle transient voltage spikes, protecting sensitive components.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The EFM206 is designed for applications where fast switching and high efficiency are important. The DO-15 package requires through-hole mounting on a printed circuit board. Proper heat sinking may be required depending on the application and operating conditions. Always consult the manufacturer's datasheet for detailed specifications, application notes, and safety precautions. Considering it's marked as End-Of-Life, suitable modern alternatives might be available from Rectron or other manufacturers, offering improved performance or efficiency.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess