The F11NM60N is a high-performance N-Channel MOSFET from STMicroelectronics, designed to deliver efficient power conversion with minimal losses. This device is part of ST's MDmesh™ series, which is renowned for its excellent on-resistance and switching performance. The F11NM60N is particularly suitable for a wide range of applications, including switch-mode power supplies (SMPS), lighting, DC-AC inverters, and motor control systems.
Key Features
- High Voltage Capability: With a drain-source voltage (VDS) of 600V, the F11NM60N can handle high voltage applications confidently, making it ideal for power supply units and high-voltage switching.
- Low On-Resistance: The device boasts a low on-state resistance (RDS(on)), reducing conduction losses and improving overall efficiency in electronic circuits.
- Fast Switching Speed: Its fast switching characteristics ensure lower switching losses, which is critical for high-frequency power converters and inverters.
- Enhanced Durability: The MOSFET is designed with robustness in mind, featuring a high avalanche ruggedness that safeguards it against harsh operating conditions.
Electrical Specifications
| Parameter |
Value |
| Drain-source Voltage (VDS) |
600V |
| Continuous Drain Current (ID) |
11A |
| Power Dissipation (PD) |
125W |
| On-state Resistance (RDS(on)) |
0.45Ω |
| Gate Charge (Qg) |
Typical value 30nC |
Applications
The F11NM60N MOSFET is versatile and can be implemented in various applications that require high efficiency and reliability. Its typical applications include:
- Power Supply Units (PSUs)
- LED Lighting Drivers
- DC-DC Converters
- Solar Inverters
- Uninterruptible Power Supplies (UPS)
- Motor Control Circuits
STMicroelectronics' F11NM60N is a testament to the company's commitment to providing advanced semiconductor solutions that meet the demands of modern electronic systems. With its exceptional performance and robust design, this MOSFET is an excellent choice for designers looking to enhance the efficiency and reliability of their power management applications.