The Realtek RTU7305-VE-GR is a USB Type-C port controller designed to manage USB Type-C ports in various electronic devices. This chip is commonly used in laptops, docking stations, monitors, and other devices that utilize USB Type-C connectivity.
Applications
- Laptops
- Docking Stations
- Monitors
- USB Type-C Hubs
- Power Delivery Devices
Features
- USB Type-C and Power Delivery (PD) support
- Supports USB 3.2 Gen 1 (5Gbps) data transfer
- Integrated USB transceivers
- Alternate Mode (DP/HDMI) support
- Power Delivery up to 100W
- Over-voltage and over-current protection
- Short-circuit protection
- BC 1.2 Charging support
Benefits
- Enables USB Type-C connectivity
- Supports fast data transfer rates
- Allows for power delivery and charging over USB Type-C
- Supports alternate modes for video output
- Provides robust protection against electrical faults
- Offers flexibility in device design
Additional Details
The Realtek RTU7305-VE-GR is a highly integrated solution for implementing USB Type-C functionality. It supports the USB Power Delivery (PD) standard, allowing devices to negotiate power delivery up to 100W. This enables fast charging of laptops and other power-hungry devices. The chip also supports Alternate Modes, such as DisplayPort and HDMI, allowing video output over the USB Type-C port. The RTU7305-VE-GR integrates USB transceivers for USB 3.2 Gen 1 data transfer, ensuring high-speed performance. It also includes over-voltage, over-current, and short-circuit protection to safeguard the device and connected peripherals. The VE-GR likely denotes a specific packaging or configuration variant for a particular application or customer.