EN
  • EN
  • DE

RTS5411-GRT

Part No RTS5411-GRT
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836150-RTS5411-GRT
Ultra Librarian 3D Model Ultra Librarian RTS5411-GRT CAD Model

Description

The Realtek RTS5411-GRT is a USB Type-C hub controller. This integrated circuit manages the communication and data transfer between a USB Type-C port and other connected devices, such as USB peripherals, display outputs, and power delivery components.

Applications

  • USB Type-C Hubs: Employed in standalone USB Type-C hub devices that expand connectivity options for laptops and desktops.
  • Docking Stations: Integrated into docking stations to provide a variety of ports and functionalities through a single USB Type-C connection.
  • Laptops and Notebooks: Used internally in laptops and notebooks to manage USB Type-C port functionality.
  • Monitors with USB-C Connectivity: Found in monitors that feature USB Type-C ports for data, video, and power delivery.

Features

  • USB Type-C Compatibility: Fully compliant with the USB Type-C standard, supporting Alternate Modes and Power Delivery.
  • Multiple USB Ports: Enables connectivity for several USB devices, such as USB 3.0/2.0 peripherals.
  • DisplayPort Alternate Mode: Supports DisplayPort video output through the USB Type-C port.
  • Power Delivery (PD): Facilitates power delivery to connected devices, allowing for charging and powering laptops.
  • Integrated Controller: Consolidates multiple functions into a single chip for efficient operation.

Benefits

  • Expanded Connectivity: Provides a comprehensive solution for connecting multiple devices through a single USB Type-C port.
  • High-Speed Data Transfer: Supports high-speed data transfer rates with USB 3.0 and other protocols.
  • Video Output: Enables the connection of displays through the USB Type-C port using DisplayPort Alternate Mode.
  • Power Delivery: Allows for charging laptops and other devices via the USB Type-C port.
  • Streamlined Design: Simplifies the design process with its integrated functionality.

Additional Details

The RTS5411-GRT is a key component in modern USB Type-C ecosystems. It manages data transfer, video output, and power delivery, making it a versatile solution for various applications. It typically supports USB 3.0 and DisplayPort Alternate Mode. The exact specifications, such as the maximum power delivery supported and the number of USB ports, can vary depending on the specific implementation and design of the device using the chip.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4585 $59.0040
58+ $2.0172 $116.9976
89+ $1.9542 $173.9238
123+ $1.8912 $232.6176
158+ $1.8281 $288.8398
212+ $1.6389 $347.4468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 544 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess