EN
  • EN
  • DE

RTL8812FR-CG

Part No RTL8812FR-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980290-RTL8812FR-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8812FR-CG CAD Model

Description

The RTL8812FR-CG is a highly integrated single-chip 802.11a/b/g/n/ac WLAN and Bluetooth combo solution manufactured by Realtek. It combines a WLAN MAC, a 2T2R capable WLAN baseband, and Bluetooth radio on a single die. This chip is designed to provide high-speed wireless connectivity for a variety of devices.

Applications:

  • Laptops and Notebooks: Provides wireless connectivity for laptops and notebooks.
  • Desktop Computers: Enables wireless communication for desktop PCs.
  • Smart TVs: Integrates into smart TVs for network connectivity.
  • Gaming Consoles: Used in gaming consoles for online multiplayer and content streaming.
  • Set-Top Boxes: Provides wireless internet access for set-top boxes.

Features:

  • 802.11a/b/g/n/ac Compliance: Supports the latest Wi-Fi standards for high-speed wireless communication.
  • Dual-Band Operation: Operates in both 2.4 GHz and 5 GHz frequency bands.
  • 2T2R MIMO Technology: Employs 2 transmit and 2 receive antennas for improved performance and range.
  • Bluetooth 4.2/5.0 Support: Includes Bluetooth functionality for connecting to Bluetooth devices.
  • Integrated Power Amplifiers: Features integrated power amplifiers for efficient power utilization.

Benefits:

  • High-Speed Wireless Connectivity: Provides fast and reliable wireless internet access.
  • Improved Network Performance: MIMO technology enhances network throughput and range.
  • Reduced System Cost: Single-chip solution reduces the need for external components.
  • Enhanced Bluetooth Connectivity: Enables seamless integration with Bluetooth devices.
  • Lower Power Consumption: Designed for energy-efficient operation.

Additional Details:

The RTL8812FR-CG typically supports various security protocols, such as WEP, WPA, and WPA2, to ensure secure wireless communication. It often includes advanced features such as beamforming and MU-MIMO for improved performance in congested environments. The chip requires appropriate driver software for proper operation. The operating temperature range and power supply voltage requirements are important considerations for system design. The manufacturer's datasheet provides detailed specifications, including RF performance, power consumption, and interface details.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4170 $59.5870
26+ $4.4448 $115.5648
41+ $4.3058 $176.5378
56+ $4.1669 $233.3464
72+ $4.0281 $290.0232
96+ $3.6114 $346.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess