EN
  • EN
  • DE

P80C552-5-16WP

Part No P80C552-5-16WP
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Date Code: 9844+; RoHS Compliant: No;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017030-P80C552-5-16WP
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P80C552-5-16WP CAD Model

Description

Product Overview: NXP P80C552-5-16WP Microcontroller

The NXP P80C552-5-16WP is a high-performance microcontroller that is part of the 80C51 family, offering a robust set of features suitable for a wide range of industrial and automotive applications. This powerful single-chip microcontroller combines a versatile 8-bit CPU with on-chip non-volatile memory, making it an ideal solution for embedded systems that require reliable operation in harsh environments.

Key Features

  • CPU Core: 8-bit 80C51 microcontroller core with 16 MHz maximum operating frequency, providing a solid foundation for executing complex instructions efficiently.
  • Memory: Equipped with 256 bytes of RAM and 16 KB of EPROM, the P80C552-5-16WP offers ample space for program storage and data manipulation.
  • I/O Ports: Five 8-bit I/O ports plus one 8-bit input port provide extensive interfacing capabilities with peripheral devices.
  • Timers: Three 16-bit timers/counters allow for precise event timing and interval measurement, which are crucial for real-time applications.
  • Serial Communication: Full-duplex enhanced UART for serial communication, ensuring reliable data transfer with external devices.
  • Interrupts: A wide array of interrupt sources with four priority levels, enabling responsive and prioritized interrupt handling.
  • Power Management: Power control modes including Idle and Power-down modes to conserve energy for battery-operated devices.
  • Oscillator: On-chip oscillator and clock circuitry reduce the need for external components, simplifying the design and reducing system costs.

Applications

The NXP P80C552-5-16WP is designed to meet the demands of various applications, ranging from complex industrial control systems to automotive electronics. Its robust feature set makes it suitable for process control, automation, robotics, and any application that requires a reliable microcontroller for real-time operations.

Quality and Reliability

NXP is known for its commitment to quality, and the P80C552-5-16WP is no exception. This microcontroller is designed to perform consistently in challenging conditions, ensuring that your product remains operational and dependable throughout its lifespan.

You May Also Be Interested in

Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess