Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836117-RTL8723BU-CG
Ultra Librarian 3D Model Ultra Librarian RTL8723BU-CG CAD Model

Description

The Realtek RTL8723BU-CG is a highly integrated single-chip that supports 802.11b/g/n WLAN standards and Bluetooth 4.0. It is primarily used in USB dongles and embedded systems requiring both Wi-Fi and Bluetooth connectivity. This device prioritizes low-power consumption and a small form factor.

Applications

  • USB Wi-Fi and Bluetooth Adapters
  • Smart TVs and Set-Top Boxes
  • Laptops and Desktop Computers
  • Gaming Consoles
  • IoT Devices

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11b/g/n standards for WLAN, offering data rates up to 150Mbps.
  • Bluetooth 4.0: Integrated Bluetooth 4.0 with support for Bluetooth Low Energy (BLE), enabling low-power wireless communication.
  • USB Interface: Utilizes a USB 2.0 interface for connection to a host system, providing a standard and widely compatible interface.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-conscious applications.
  • Security Support: Supports WEP, WPA, and WPA2 encryption protocols for secure wireless communication.
  • Coexistence: Implements coexistence mechanisms to minimize interference between Wi-Fi and Bluetooth signals, ensuring stable and reliable performance.
  • Small Form Factor: Compact design allows for easy integration into small USB dongles and embedded systems.

Benefits

  • Combined Connectivity: Provides both Wi-Fi and Bluetooth connectivity in a single chip, reducing system complexity and cost.
  • Power Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy usage.
  • Secure Wireless Communication: Robust security features protect against unauthorized access and ensure data privacy.
  • Reliable Performance: Coexistence mechanisms minimize interference between Wi-Fi and Bluetooth, providing stable and reliable wireless connections.
  • Versatile Application: Suitable for a wide range of applications, from USB adapters to embedded systems.

Additional Details

The RTL8723BU-CG typically operates on a 3.3V power supply. It requires an external antenna for wireless communication. Drivers are commonly available for Windows, Linux, and Android operating systems, facilitating ease of integration. Its low-power design and small size make it ideal for portable and embedded applications where space and power are limited.

You May Also Be Interested in

Teledyne LeCroy
GEN 125MHZ 4CH 16BIT 1GS/S / 125 MHz Arbitrary, Sweep Function Generator 4 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Lowest to $0.5199
ECAD model for AS1104
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $216.6189
ECAD model for 60600
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3352 $56.3576
32+ $3.5571 $113.8272
49+ $3.4459 $168.8491
68+ $3.3348 $226.7664
87+ $3.2236 $280.4532
117+ $2.8902 $338.1534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,200 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention