EN
  • EN
  • DE

RTL8650

Part No RTL8650
Manufacturer Realtek
Catalog OEM Parts (O - R)
Description Realtek QFP-208
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089337-RTL8650
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8650 CAD Model

Description

The Realtek RTL8650 is a system-on-a-chip (SoC) designed primarily for broadband router and gateway applications. It integrates a MIPS-based processor, Ethernet switch, and various other peripherals to provide a complete solution for home and small office networking.

Applications:

  • Broadband routers
  • Wireless gateways
  • Firewalls
  • Network address translation (NAT) devices
  • VPN gateways

Features:

  • Integrated MIPS-based processor core.
  • Built-in Ethernet switch with multiple ports.
  • Hardware network address translation (NAT) acceleration.
  • Support for various WAN connection types, including Ethernet, ADSL, and cable modems.
  • Integrated firewall with SPI (Stateful Packet Inspection) and NAT traversal capabilities.
  • Quality of Service (QoS) features for prioritizing network traffic.
  • VPN support, including PPTP, IPSec, and L2TP protocols.
  • DHCP server and client functionality.
  • DNS relay and dynamic DNS support.
  • Web-based management interface.
  • UART, GPIO, and other peripheral interfaces.

Benefits:

  • Integrated solution reduces the need for external components, lowering system cost.
  • Hardware NAT acceleration improves network performance.
  • Built-in firewall enhances network security.
  • QoS features ensure smooth operation of multimedia applications.
  • VPN support enables secure remote access.
  • Easy-to-use web-based management interface simplifies configuration and administration.
  • Versatile connectivity options support various WAN and LAN configurations.

Additional Details:

The RTL8650 typically runs a Linux-based operating system, providing a flexible and extensible platform for router and gateway functionality. It includes drivers for various peripheral devices and supports a wide range of networking protocols. The device's performance characteristics are suitable for handling typical home and small office network traffic loads.

The RTL8650 provides a comprehensive feature set for building reliable and secure broadband routers and gateways. Its integrated design and hardware acceleration capabilities make it a cost-effective solution for networking applications.

You May Also Be Interested in

Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,034 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess