EN
  • EN
  • DE

ON5281

Part No ON5281
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083162-ON5281
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ON5281 CAD Model

Description

The NXP ON5281 is a state-of-the-art integrated circuit designed for high-performance applications across a range of industries. As a product from NXP Semiconductors, a leader in automotive and industrial solutions, the ON5281 is built to meet rigorous standards for reliability and efficiency.

Key Features

  • Advanced Technology: Utilizing cutting-edge silicon design, the ON5281 provides exceptional performance and power efficiency.
  • High Integration: The chip integrates multiple functionalities, reducing the need for additional components and simplifying design efforts.
  • Robust Security: With built-in security features, the ON5281 ensures the protection of sensitive data, making it suitable for applications with stringent security requirements.
  • Wide Operating Temperature: The device is designed to operate reliably across a broad temperature range, making it ideal for industrial and automotive environments.
  • Connectivity: The ON5281 offers a range of connectivity options, ensuring compatibility with existing and emerging communication protocols.

Applications

The versatility of the ON5281 allows it to be used in a variety of applications, including:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and in-vehicle networking
  • Industrial control units, where precision and reliability are paramount
  • High-speed networking equipment for data centers and telecommunications
  • Consumer electronics that demand low power consumption and high performance

Technical Specifications

The ON5281 boasts an impressive set of technical specifications that enable it to deliver top-notch performance:

  • Supply Voltage: Specified for optimal performance within the industry-standard voltage range.
  • Operating Temperature: Suitable for extreme conditions, ensuring reliability.
  • Package: Available in a compact package that is conducive to space-constrained applications.
  • Quality and Reliability: Manufactured under NXP's stringent quality control processes.

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit NXP's official website or contact their sales representatives.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess