The RTL8211FSI-VS-CG is a Gigabit Ethernet transceiver manufactured by Realtek. It is a highly integrated chip designed to implement a 10/100/1000Mbps Ethernet interface. This PHYceiver supports various standards and features to ensure reliable and efficient data transmission over Ethernet networks.
Applications
- Network Interface Cards (NICs)
- Motherboards
- Switches
- Routers
- Embedded Systems
Features
- Supports 10/100/1000Mbps data rates
- Compliant with IEEE 802.3, 802.3u, and 802.3ab standards
- Supports auto-negotiation
- Integrated termination resistors
- Supports Wake-on-LAN (WOL)
- Energy-Efficient Ethernet (EEE) support (IEEE 802.3az)
- SGMII/SerDes interface
Benefits
- Provides a high-speed Gigabit Ethernet connection
- Ensures compatibility with existing Ethernet networks
- Simplifies system design with integrated termination resistors
- Reduces power consumption with EEE support
- Enables remote system wake-up with WOL
- Offers flexible interface options with SGMII/SerDes
Additional Details
The RTL8211FSI-VS-CG automatically detects and configures the network speed and duplex mode using the auto-negotiation feature. The integrated termination resistors eliminate the need for external components, reducing board space and cost. The Energy-Efficient Ethernet (EEE) support reduces power consumption during periods of low network activity. The Wake-on-LAN (WOL) feature allows the system to be powered on remotely over the network. The SGMII/SerDes interface provides a flexible and high-speed connection to the MAC controller. The device typically operates from a 3.3V or 1.0V power supply, depending on the configuration. The detailed electrical characteristics, package information, and application notes are available in the Realtek datasheet for this part number. The RTL8211FSI-VS-CG is widely used in various networking applications due to its performance, features, and cost-effectiveness.