EN
  • EN
  • DE

RTL8211DS-VB-CG

Part No RTL8211DS-VB-CG
Manufacturer Realtek
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN
Manufacturer Realtek
RoHS State Request Verification
Win Source Part Number 758368-RTL8211DS-VB-CG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name RTL8211E
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian RTL8211DS-VB-CG CAD Model

Description

The RTL8211DS-VB-CG is a high-performance Gigabit Ethernet transceiver manufactured by Realtek. It's designed for applications requiring fast and reliable network connectivity. This single-chip transceiver supports the IEEE 802.3 standard for Gigabit Ethernet, providing a cost-effective solution for integrating Gigabit Ethernet capabilities into various systems.

Applications:

  • Network Interface Cards (NICs): Used in desktop and server NICs to provide Gigabit Ethernet connectivity.
  • Motherboards: Integrated directly onto motherboards to offer built-in Gigabit Ethernet support.
  • Embedded Systems: Suitable for embedded systems requiring high-speed network communication.
  • Gaming Consoles: Enables fast and reliable online gaming experiences.
  • Industrial Automation: Employed in industrial control systems for real-time data transfer.

Features:

  • Gigabit Ethernet Support: Compliant with IEEE 802.3ab standard, supporting 1000BASE-T.
  • 10/100/1000 Mbps Data Rates: Supports auto-negotiation for different network speeds.
  • Integrated PHY: Includes a physical layer transceiver for direct connection to Ethernet cables.
  • Low Power Consumption: Designed for energy efficiency, reducing overall system power requirements.
  • Auto MDI/MDIX Support: Automatically detects and corrects cable polarity issues.
  • Advanced Power Management: Supports power-down modes to conserve energy when not actively transmitting data.
  • Diagnostic Capabilities: Includes loopback and diagnostic modes for troubleshooting network issues.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer.
  • Reliable Performance: Ensures stable and consistent network performance.
  • Cost-Effective Solution: Offers a competitive price point for Gigabit Ethernet integration.
  • Simplified Integration: The integrated PHY simplifies the design and layout process.
  • Energy Efficiency: Low power consumption reduces operating costs and environmental impact.

Additional Details:

The RTL8211DS-VB-CG typically utilizes a standard Ethernet interface for communication with the host system. It's designed to operate within a specified temperature range and is available in a compact package for easy integration into various board designs. Power supply requirements are usually in the 3.3V range. Detailed specifications including operating temperature, voltage levels, and package dimensions are available in the Realtek datasheet.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 518 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess