EN
  • EN
  • DE

RTL8208L-CG

Part No RTL8208L-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836084-RTL8208L-CG
Ultra Librarian 3D Model Ultra Librarian RTL8208L-CG CAD Model

Description

The Realtek RTL8208L-CG is an 8-Port 10/100M Fast Ethernet Switch Controller. It is designed to provide a cost-effective solution for building small to medium-sized Ethernet switches.

Applications

  • Ethernet Switches: Used in unmanaged or smart Ethernet switches for home and small office networks.
  • SOHO Routers: Integrated into small office/home office (SOHO) routers to provide multiple Ethernet ports.
  • Industrial Ethernet Applications: Employed in industrial environments requiring multiple Ethernet connections.

Features

  • 8-Port 10/100Mbps: Supports eight 10/100Mbps Ethernet ports.
  • IEEE 802.3/802.3u compliant: Complies with IEEE 802.3 and 802.3u standards for Ethernet and Fast Ethernet.
  • Non-Blocking Architecture: Provides non-blocking wire-speed performance on all ports.
  • Integrated MACs and PHYs: Includes integrated Media Access Controllers (MACs) and Physical Layer Transceivers (PHYs) for each port.
  • Auto-Negotiation: Automatically detects and configures the optimal Ethernet speed and duplex mode for each port.
  • Auto MDI/MDIX: Automatically detects and corrects for crossover cables on each port.
  • Store-and-Forward Architecture: Uses a store-and-forward switching architecture for reliable data transmission.
  • Support for VLANs: Supports Virtual LANs (VLANs) for network segmentation (depending on the implementation).

Benefits

  • Cost-effective solution: Provides a low-cost option for building Ethernet switches.
  • High performance: Delivers reliable and non-blocking performance for various applications.
  • Easy integration: Simple interface and driver support for easy integration into existing systems.
  • Wide compatibility: Supports multiple Ethernet standards for compatibility with different networks.
  • Flexible configuration: Supports auto-negotiation and auto MDI/MDIX for easy configuration.

Additional Details

The RTL8208L-CG is a popular choice for manufacturers building low-cost Ethernet switches and routers. Its integrated MACs and PHYs simplify the design and reduce the overall cost. The auto-negotiation and auto MDI/MDIX features make it easy to set up and use. It typically requires external magnetics and other passive components for proper operation.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,204 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess