EN
  • EN
  • DE

RTL8191RU-VA6-GR

Part No RTL8191RU-VA6-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302499-RTL8191RU-VA6-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8191RU-VA6-GR CAD Model

Description

The Realtek RTL8191RU-VA6-GR is a highly integrated single-chip 802.11n Wireless LAN (WLAN) network interface controller solution. It combines a WLAN MAC, a 2T2R capable WLAN baseband, and WLAN RF in a single chip. This chip is designed to provide high-performance and cost-effective wireless connectivity for various applications.

Applications

  • USB Wireless Adapters: Enables desktop and laptop computers to connect to Wi-Fi networks wirelessly.
  • Set-Top Boxes: Provides Wi-Fi connectivity for accessing streaming services and online content.
  • Network Cameras: Allows wireless transmission of video data for surveillance and monitoring applications.
  • Gaming Consoles: Adds Wi-Fi capabilities for online gaming and content downloads.
  • Printers: Enables wireless printing from various devices.

Features

  • IEEE 802.11b/g/n compliant: Supports standard Wi-Fi protocols for broad compatibility.
  • Integrated WLAN MAC, Baseband, and RF: Reduces the number of external components and simplifies system design.
  • 2T2R (2 Transmit, 2 Receive): Provides improved performance and range compared to 1T1R solutions.
  • USB 2.0 Interface: Simplifies integration with host processors and provides high-speed data transfer.
  • Supports Wi-Fi Direct: Enables peer-to-peer wireless connections without an access point.
  • Advanced Power Management: Optimizes power consumption for energy-efficient operation.
  • Support for WEP, WPA, and WPA2 encryption: Ensures secure wireless communication.

Benefits

  • High Performance: 2T2R architecture provides improved data rates and range.
  • Cost-Effective: Integrated design reduces BOM (Bill of Materials) cost.
  • Easy Integration: USB 2.0 interface simplifies hardware and software development.
  • Reliable Wireless Connectivity: Provides stable and consistent Wi-Fi performance.
  • Secure Wireless Communication: Protects data from unauthorized access.
  • Wide Compatibility: Supports standard Wi-Fi protocols for broad interoperability.

Technical Specifications

The RTL8191RU-VA6-GR operates in the 2.4 GHz frequency band and supports data rates up to 300 Mbps. It features advanced power management techniques to minimize power consumption in both active and standby modes. The USB 2.0 interface allows for seamless connectivity to a variety of host processors. The 2T2R architecture provides improved signal strength and coverage compared to single-antenna solutions.

The Realtek RTL8191RU-VA6-GR is a versatile and reliable Wi-Fi solution for a wide range of applications, offering a balance of performance, cost, and ease of integration. Its 2T2R architecture and support for industry-standard protocols make it an ideal choice for devices requiring high-performance wireless connectivity.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess