EN
  • EN
  • DE

DSPIC33FJ32MC101-I/SO

Part No DSPIC33FJ32MC101-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 20SOIC / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 15
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 1K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number DSPIC33FJ32MC101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ32MC101ISO
Standard Package 38
Win Source Part Number 1319039-DSPIC33FJ32MC101-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC101-I/SO CAD Model

Description

Microchip Technology's DSPIC33FJ32MC101-I/SO

The DSPIC33FJ32MC101-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a Digital Signal Processor (DSP) with the versatility and ease of use of a microcontroller (MCU). This compact, surface-mount device is housed in an SOIC package, making it an ideal choice for space-constrained applications that require advanced signal processing capabilities and efficient control.

Key Features

  • Processing Core: At the heart of the DSPIC33FJ32MC101-I/SO is a 16-bit modified Harvard architecture processor. The DSC operates at a maximum frequency of 40 MHz, providing up to 16 MIPS (Million Instructions Per Second) of performance, which allows for quick and efficient handling of complex algorithms and signal processing tasks.
  • Memory: This device comes with 32 KB of flash memory and 4 KB of SRAM, enough to store robust application code and manage data efficiently. The flash memory is also reprogrammable, offering flexibility for firmware updates and application changes.
  • Advanced Peripherals: It includes a variety of built-in peripherals such as UART, SPI, and I2C serial communication interfaces, as well as PWM outputs and analog-to-digital converters (ADCs) with 10-bit resolution, enabling the DSC to interface with a wide range of sensors, actuators, and other electronic components.
  • Robust Design: The DSPIC33FJ32MC101-I/SO operates over an industrial temperature range and includes features like Power-on Reset, Brown-out Reset, and a watchdog timer for increased system reliability.
  • Power Efficiency: Designed with power efficiency in mind, this DSC offers multiple power-saving modes, allowing developers to balance performance with power consumption according to the needs of their specific applications.

Applications

The DSPIC33FJ32MC101-I/SO is suitable for a wide array of applications, particularly where precise timing, control, and signal processing are required. This includes motor control, power conversion, industrial automation, sensor interfacing, and audio processing. Its high-speed computational capabilities and rich set of peripherals make it a versatile choice for engineers and designers looking to develop advanced control systems.

Overall, the DSPIC33FJ32MC101-I/SO from Microchip Technology offers a perfect blend of DSP performance and microcontroller ease of use, making it a top choice for those in need of a powerful, yet flexible DSC solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess