EN
  • EN
  • DE

RTL8019A

Part No RTL8019A
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302309-RTL8019A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8019A CAD Model

Description

The Realtek RTL8019A is a highly integrated single-chip Ethernet controller designed for ISA bus systems. It provides a complete solution for connecting a computer to an Ethernet network. The RTL8019A supports both 10BASE-T and 10BASE-2 Ethernet standards. It is a popular choice for embedded systems and legacy PCs that require Ethernet connectivity.

Applications:

  • Embedded Systems
  • Legacy PCs
  • Industrial Control Systems
  • Networking Devices

Features:

  • ISA bus interface
  • Supports 10BASE-T and 10BASE-2 Ethernet
  • Integrated media access controller (MAC) and physical layer (PHY)
  • Supports full-duplex operation
  • Built-in transceiver
  • Supports network protocols such as TCP/IP, UDP, and ICMP
  • Auto-negotiation for link speed and duplex mode

Benefits:

  • Cost-effective Ethernet connectivity solution
  • Easy integration with ISA bus systems
  • Supports a wide range of network protocols
  • Reliable and stable performance
  • Compact design for space-constrained applications

Additional Details:

The Realtek RTL8019A implements the IEEE 802.3 standard for Ethernet communication. It includes a built-in transceiver that supports both 10BASE-T and 10BASE-2 connections. The integrated MAC and PHY layers handle all the necessary functions for Ethernet communication, including address filtering, collision detection, and frame transmission. The RTL8019A also supports full-duplex operation, which allows for simultaneous transmission and reception of data. The chip is designed for low power consumption. Its ISA bus interface allows for seamless integration into legacy computer systems. The RTL8019A is typically used in applications where a reliable and cost-effective Ethernet connection is required. The auto-negotiation feature automatically selects the appropriate link speed and duplex mode based on the network environment. The device also supports various network protocols, including TCP/IP, UDP, and ICMP, enabling it to be used in a wide range of networking applications. The RTL8019A remains a useful option for maintaining or upgrading older computer systems with network capabilities.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess