EN
  • EN
  • DE

CBTS3384

Part No CBTS3384
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 10-bit bus switch with 5-bit output enables and Schottky undershoot protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159368-CBTS3384
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTS3384 CAD Model

Description

The NXP CBTS3384 is a high-performance, silicon-based integrated circuit specifically designed for advanced signal switching applications. This versatile chip is part of NXP's renowned semiconductor product line, known for its reliability and innovative technology.

Key Features

  • Dual Supply Rails: The CBTS3384 operates with dual supply voltages, making it suitable for interfacing between 3.3V and 5V logic levels.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • High-Speed Switching: It offers high-speed switching capabilities, which is essential for high-frequency signal routing.
  • Bi-Directional Interface: With its bi-directional data flow, the CBTS3384 can act as an interface between two different bus systems or logic levels.
  • ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection circuits to safeguard against sudden voltage spikes.

Applications

The NXP CBTS3384 is ideally suited for a variety of applications across different industries. Its high-speed and low-power characteristics make it an excellent choice for:

  • Signal routing in communication systems
  • Server and networking equipment
  • Data bus interface or buffering
  • Level shifting in multi-voltage systems
  • Portable and battery-powered devices

Technical Specifications

The CBTS3384 is designed to meet the stringent requirements of modern electronic systems. Here are some of its technical specifications:

  • Supply Voltage Range: 2.3V to 3.6V
  • Logic Level Translation between 3.3V and 5V
  • Low On-State Resistance
  • High Bandwidth for Data Transfer
  • Industrial Operating Temperature Range

Quality and Support

NXP is committed to delivering high-quality products. The CBTS3384 is backed by NXP's comprehensive technical support and documentation, ensuring that designers can implement this component with confidence in their electronic designs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess