EN
  • EN
  • DE

ALC269QAF-VB5-GR

Part No ALC269QAF-VB5-GR
Manufacturer Realtek
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143780-ALC269QAF-VB5-GR
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALC269QAF-VB5-GR CAD Model

Description

The ALC269QAF-VB5-GR is an audio codec manufactured by Realtek. It is a high-performance, multi-channel High Definition Audio codec designed for use in laptops, desktops, and other portable devices. Realtek is known for its audio and network ICs.

Applications:

  • Laptops: Provides audio input and output functionality for laptops.
  • Desktops: Integrated into desktop motherboards for audio processing.
  • Portable Devices: Used in portable devices like tablets and media players for audio playback and recording.
  • Docking Stations: Can be found in docking stations to provide audio connectivity.
  • Embedded Systems: Suitable for embedded systems requiring high-quality audio capabilities.

Features:

  • High Definition Audio: Supports high-definition audio formats for superior sound quality.
  • Multi-Channel Output: Provides multi-channel audio output for immersive sound experiences.
  • Integrated Headphone Amplifier: Includes a built-in headphone amplifier for driving headphones directly.
  • Microphone Input: Supports microphone input for recording audio.
  • SPDIF Output: Offers SPDIF output for digital audio connectivity.

Benefits:

  • Enhanced Audio Quality: Delivers clear and high-fidelity audio reproduction.
  • Immersive Sound Experience: Provides a multi-channel audio output for a more immersive sound experience.
  • Convenient Headphone Connectivity: Allows for direct connection of headphones without the need for an external amplifier.
  • Versatile Audio Input: Supports microphone input for recording audio.
  • Digital Audio Connectivity: Offers SPDIF output for connecting to digital audio devices.

Given its specifications, the ALC269QAF-VB5-GR is a quality audio solution for a broad array of electronic devices. See the Realtek datasheet for detailed specifications, including sample rates, signal-to-noise ratio, and power consumption.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
TE Connectivity
Need more? Email Us
Anachip Corp
Need more? Email Us
Conexant Systems
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess