EN
  • EN
  • DE

FDN361BN-NL

Part No FDN361BN-NL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823249-FDN361BN-NL
Ultra Librarian 3D Model Ultra Librarian FDN361BN-NL CAD Model

Description

ON Semiconductor FDN361BN-NL MOSFET Overview

The FDN361BN-NL from ON Semiconductor is a high-performance, N-Channel PowerTrench® MOSFET designed for a wide range of applications. It combines advanced trench technology with a low-profile, surface-mount DPAK package, providing both efficient power handling and space-saving benefits. This MOSFET is well-suited for power management tasks in consumer electronics, automotive, telecom, and industrial systems.

Key Features

  • Low On-Resistance: The device features a low on-resistance of typically 29 mΩ at V<sub>GS = 10 V, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capability: With a continuous drain current of 13 A, the FDN361BN-NL is capable of handling high current loads, making it ideal for demanding applications.
  • Fast Switching Speed: The fast switching speed of this MOSFET minimizes switching losses and is beneficial in high-frequency circuits.
  • Thermal Management: The DPAK package enhances thermal performance, ensuring reliability even under high operating temperatures.
  • Logic Level Gate Drive: It can be driven directly from a microcontroller or logic circuit due to its logic level gate drive capability, simplifying the design and reducing component count.

Applications

  • DC/DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Motor Control Circuits
  • Automotive Systems and Controls

Environmental and Quality Certifications

  • Pb-Free, Halogen-Free, and RoHS compliant
  • Qualified to AEC-Q101 Standards for High Reliability

The FDN361BN-NL is not only a testament to ON Semiconductor's dedication to energy efficiency and miniaturization but also to their commitment to environmental sustainability and high-quality standards. Whether you're designing power supplies, working on motor controls, or implementing battery management solutions, the FDN361BN-NL offers a reliable and efficient solution that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess