The ALC269QAF-VA6-GR is a high-performance audio codec from Realtek Semiconductor Corp. This codec is designed for a wide range of audio applications, including laptops, desktops, and other portable devices. It supports high-definition audio playback and recording, providing a rich and immersive audio experience. Its integrated features minimize external component requirements, simplifying the design process.
Applications:
- Laptops and Notebooks.
- Desktop PCs.
- Audio Docks and Soundbars.
- Gaming Consoles.
- Motherboards.
Features:
- High Definition Audio: Supports high-resolution audio playback and recording.
- Integrated Headphone Amplifier: Provides high-quality headphone output.
- Multiple Audio Inputs and Outputs: Offers versatile audio connectivity options.
- Low Power Consumption: Extends battery life in portable devices.
- Advanced Audio Processing: Includes features such as noise reduction and echo cancellation.
Benefits:
- Superior Audio Quality: Delivers clear and immersive audio for an enhanced user experience.
- Reduced BOM Cost: Integrated features minimize the need for external components.
- Simplified Design: Easy to integrate into various audio systems.
- Extended Battery Life: Low power consumption makes it suitable for portable devices.
- Versatile Connectivity: Supports a wide range of audio input and output options.
Additional Details:
The ALC269QAF-VA6-GR audio codec supports multiple audio formats and provides advanced audio processing capabilities. It includes integrated headphone amplifier, multiple analog inputs and outputs, and supports for S/PDIF output. It is designed to meet the demanding audio requirements of modern computing devices. The codec is compliant with industry standards and offers excellent audio performance. Consult the Realtek datasheet for detailed specifications such as THD+N, SNR, and power consumption characteristics. It is typically packaged in a QFN package for compact integration.