EN
  • EN
  • DE

ALC256-CG

Part No ALC256-CG
Manufacturer Realtek
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966731-ALC256-CG
Categories OEM Parts(A-B)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALC256-CG CAD Model

Description

The Realtek ALC256-CG is a high-performance, low-power audio codec designed for a variety of portable and desktop applications. This codec integrates advanced features and technologies to deliver superior audio quality and efficient power consumption. It is a popular choice for laptops, tablets, and other mobile devices requiring high-fidelity audio playback and recording.

Applications

  • Laptops
  • Tablets
  • Notebooks
  • Portable Audio Players
  • Desktop Computers

Features

  • High-Definition Audio (HDA) interface
  • Supports stereo 24-bit PCM audio
  • Integrated headphone amplifier
  • Low power consumption for extended battery life
  • Multiple audio input/output channels
  • Advanced power management features
  • Supports various audio formats and codecs
  • Built-in digital-to-analog converters (DACs) and analog-to-digital converters (ADCs)

Benefits

  • Enhanced audio experience with clear and crisp sound reproduction
  • Extended battery life in portable devices due to low power consumption
  • Versatile audio connectivity options with multiple input/output channels
  • Seamless integration with various operating systems and platforms
  • Improved user experience for multimedia applications, gaming, and communication
  • Reduced system cost and complexity with integrated features

Technical Specifications

The ALC256-CG operates through the High Definition Audio (HDA) interface, ensuring compatibility with modern chipsets and audio drivers. It supports a wide range of sampling rates and bit depths, allowing for flexible audio processing and playback. The integrated headphone amplifier provides sufficient power to drive various headphone impedances, ensuring optimal audio performance. The codec's power management features dynamically adjust power consumption based on usage, further optimizing battery life. It is designed to meet the requirements of demanding audio applications while maintaining energy efficiency.

You May Also Be Interested in

Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0163 $51.2771
41+ $2.4749 $101.4709
63+ $2.3976 $151.0488
87+ $2.3203 $201.8661
112+ $2.2429 $251.2048
150+ $2.0109 $301.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,580 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess