EN
  • EN
  • DE

MK48T02B-25

Part No MK48T02B-25
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description CMOS 2K x 8 TIMEKEEPER SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 231934-MK48T02B-25
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK48T02B-25 CAD Model

Description

The MK48T02B-25 is a state-of-the-art Timekeeper SRAM by STMicroelectronics, designed to provide a full-featured battery-backed clock and memory solution for sophisticated electronic systems. This integrated device offers 2 Kbytes of static RAM along with a real-time clock/calendar (RTC) and an onboard quartz crystal, all encapsulated in a single 24-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package.

Key Features

  • Integrated Real-Time Clock/Calendar: Accurately keeps track of seconds, minutes, hours, days, date, month, and year, with leap year compensation valid up to 2100.
  • 2 Kbytes of SRAM: Provides reliable data storage with easy access through a multiplexed address and data bus.
  • Self-Contained Battery: Ensures data and clock functionality are maintained for over 10 years in the absence of an external power supply.
  • Programmable Alarm and Interrupt Functions: Offers versatility with the ability to set alarms and generate interrupts for system management.
  • Low Power Consumption: Designed for energy efficiency, the MK48T02B-25 is ideal for battery-powered applications.
  • Serial Interface: Simplifies the connection to microcontrollers and processors through an industry-standard serial I²C interface.

Applications

The MK48T02B-25 is perfect for applications requiring reliable timekeeping and data retention without external power, such as:

  • Embedded Systems
  • Utility Meters
  • Security Systems
  • Network Servers and Routers
  • Industrial Control Systems

Technical Specifications

  • Memory Size: 2 Kbytes
  • Package Type: 24-pin DIP, 24-pin SOIC
  • Voltage Supply: 4.75V to 5.5V
  • Operating Temperature: 0°C to +70°C
  • Timing Precision: ±25 ppm at 25°C

In summary, the MK48T02B-25 Timekeeper SRAM by STMicroelectronics is a robust, highly integrated solution for systems that require accurate timekeeping along with reliable non-volatile memory. Its low power consumption and long-term data retention make it an ideal choice for a wide range of applications.

You May Also Be Interested in

ESMT
Lowest to $0.9506
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $5.6838
Shindengen
Lowest to $0.2021
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
Agere Systems
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess