EN
  • EN
  • DE

AN1603-868

Part No AN1603-868
Manufacturer Rainsun
Catalog Custom Parts (0 - A)
Description Internal RF 868MHz antena, SMD, size 16x3x1.7mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230443-AN1603-868
Categories Custom Parts
Manufacturer Rainsun
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AN1603-868 CAD Model

Description

The AN1603-868 is a surface-mount antenna manufactured by Rainsun, designed for operation within the 868 MHz frequency band. This antenna is particularly suited for applications compliant with European SRD (Short Range Device) regulations. It provides reliable wireless connectivity in a compact form factor, making it suitable for a variety of IoT (Internet of Things) and M2M (Machine-to-Machine) communication systems.

Applications

  • Smart Metering: Utilized in smart meters for remote data collection and transmission.
  • Wireless Sensor Networks: Employed in sensor networks for environmental monitoring, industrial automation, and agricultural applications.
  • Home Automation: Integrated into home automation systems for controlling lighting, security, and other smart home devices.
  • Security Systems: Used in wireless security systems for transmitting alarm signals and sensor data.
  • Logistics and Asset Tracking: Applied in asset tracking devices for monitoring the location and condition of goods.

Features

  • Compact Size: Space-saving design for integration into small devices.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • 868 MHz Frequency Band: Optimized for European SRD band.
  • Omnidirectional Radiation Pattern: Provides consistent signal coverage in all directions.
  • High Gain: Enhances signal strength and range.

Benefits

  • Improved Wireless Performance: Enhances the reliability and range of wireless communication.
  • Easy Integration: Simplified assembly process due to SMT design.
  • Cost-Effective Solution: Provides a balance of performance and affordability.
  • Wide Application Range: Suitable for diverse IoT and M2M applications.
  • Regulatory Compliance: Meets European SRD regulations.

Technical Specifications

While exact specifications can vary slightly depending on the specific variant, typical characteristics include:

  • Frequency Range: 863-870 MHz
  • Impedance: 50 Ohms
  • VSWR: < 2.0
  • Polarization: Vertical
  • Operating Temperature: -40°C to +85°C

The AN1603-868 antenna provides a robust and efficient solution for wireless communication in the 868 MHz band, making it a valuable component for various IoT and M2M applications requiring reliable and long-range connectivity.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Amd
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5157 $53.0495
75+ $1.4198 $106.4850
110+ $1.3718 $150.8980
160+ $1.2759 $204.1440
205+ $1.2280 $251.7400
255+ $1.1800 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess