EN
  • EN
  • DE

SMTRAM3-7-5ET

Part No SMTRAM3-7-5ET
Manufacturer RAF Electronic Hardware
Catalog Hardware, Fasteners, Accessories
Description SMTRAM3-7-5ET PEM Mounting Hardware SURFACE MOUNT R'ANGLE M3 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PEM
Product Category Mounting Hardware
RoHS Details
Product Screws & Fasteners
Type Right Angle Fasteners
Material Steel
Thread Size M3
Packaging Reel
Brand PEM
Mounting Style SMD/SMT
Plating Zinc
Product Type Mounting Hardware
Series SMTRA
Factory Pack Quantity Factory Pack Quantity 300
Subcategory Hardware
Tradename RA
Ultra Librarian 3D Model Ultra Librarian SMTRAM3-7-5ET CAD Model

You May Also Be Interested in

Wurth Electronics Inc
ROUND SPACER STEEL 2.5MM
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M2.5 STEEL 2.7MM
Lowest to $0.5448
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 12MM
Lowest to $0.9818
BOYD
WASHER SHOULDER POLY SULFIDE
Lowest to $0.1666
RAF Electronic Hardware
SMTRAM3-7-5ET PEM Mounting Hardware SURFACE MOUNT R'ANGLE M3 datasheet, inventory, & pricing.
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 5MM
Lowest to $0.5530
TE Connectivity
JAM NUT 14.10MM BRASS 1/2"-28
Lowest to $0.5672
Wurth Electronics Inc
ROUND SPACER STEEL 3MM
Lowest to $0.6818
Shenzhen Sinhoo Science Technology Development Co.,LTD.
Board Spacers, Standoffs RoHS
Lowest to $0.0923

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess