Products specifications Report Issue?

Category Hardware, Fasteners, AccessoriesWashersBushing, Shoulder Washers
Manufacturer Boyd Laconia, LLC
Packaging Bulk
Part Status Active
Diameter - Inside 0.117" (2.97mm)
Diameter - Outside 0.300" (7.62mm)
Diameter - Shoulder 0.300" (7.62mm)
Thickness - Overall 0.150" (3.80mm)
Length - Below Head 0.095" (2.41mm)
Material Polyphenylene Sulfide, Glass Filled
Base Product Number 7721
Ultra Librarian 3D Model Ultra Librarian 7721-10PPSG CAD Model

You May Also Be Interested in

BOYD
WASHER SHOULDER POLY SULFIDE
Need more? Email Us
ECAD model for 7721-10PPSG
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 12MM
Lowest to $0.6639
ECAD model for 9774120360R
TE Connectivity
JAM NUT 14.10MM BRASS 1/2"-28
Need more? Email Us
ECAD model for 1-329631-2
Wurth Electronics Inc
ROUND SPACER STEEL 5MM
Lowest to $0.6194
ECAD model for 9774050960R
Wurth Electronics Inc
ROUND STANDOFF M2.5 STEEL 2.7MM
Lowest to $1.3438
ECAD model for 9774027151R
Shenzhen Sinhoo Science Technology Development Co.,LTD.
Board Spacers, Standoffs RoHS
Lowest to $0.1329
ECAD model for SMTSO2530CTJ
Wurth Electronics Inc
SMT STEEL SPACER, M1.6 INTERNAL
Need more? Email Us
ECAD model for 97730606330R
RAF Electronic Hardware
SMTRA440-9-6ET PEM Mounting Hardware datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for SMTRA440-9-6ET
Shenzhen Sinhoo Science Technology Development Co.,LTD.
Board Spacers, Standoffs RoHS
Lowest to $0.1427
ECAD model for SMTSO2025CTJ

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention