EN
  • EN
  • DE

M0665-5-AL

Part No M0665-5-AL
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M5 Aluminum 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size M5
Diameter - Inside 0.209" (5.30mm)
Diameter - Outside 0.394" (10.00mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 0.630" (16.00mm)
Material Aluminum
MSL Level Not Applicable
ECCN EAR99
HTSUS 7616.99.5190
Other Names 1772-M0665-5-AL
Standard Package 1
Win Source Part Number 1080983-M0665-5-AL
Ultra Librarian 3D Model Ultra Librarian M0665-5-AL CAD Model

Description

The 1080983-M0665-5-AL is a high-quality board spacer that is designed to provide stability and support to circuit boards.

  • Category: Hardware, Fasteners, Accessories, Board Spacers
  • Material: Aluminum
  • Gender: Female
  • HTSUS Code: 7616.99.5190

You May Also Be Interested in

Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 5MM / Round Standoff Threaded M2x0.4 Steel 0.197" (5.00mm)
Lowest to $0.7277
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 8MM / Round Standoff Threaded M2x0.4 Steel 0.315" (8.00mm)
Need more? Email Us
Essentra Components
ROUND SPACER M8 NYLON 20MM / Round Spacer Unthreaded M8 Nylon 0.787" (20.00mm) Natural
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M3.5x0.6 Aluminum 0.594" (15.08mm)
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 3/16" / Board Support Snap Lock / Snap Lock Nylon 0.188" (4.78mm) 3/16"
Need more? Email Us
RAF Electronic Hardware
ROUND SPACERPLAIN ALUMINUM3/4 RD / Round Spacer Unthreaded Aluminum 0.219" (5.56mm) 7/32"
Need more? Email Us
Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH / Round Spacer Unthreaded Steel 0.059" (1.50mm)
Lowest to $5.7496
Wurth Electronics Inc
RND STANDOFF M2X0.4 STEEL 3.5MM / Round Standoff Threaded M2x0.4 Steel 0.138" (3.50mm)
Lowest to $1.0187
RAF Electronic Hardware
METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M6 Aluminum 0.594" (15.08mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess