EN
  • EN
  • DE

M0796-6-AL

Part No M0796-6-AL
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M6 Aluminum 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size M6
Diameter - Inside 0.252" (6.40mm)
Diameter - Outside 0.630" (16.00mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 1.063" (27.00mm)
Material Aluminum
MSL Level Not Applicable
ECCN EAR99
HTSUS 7616.99.5190
Other Names 1772-M0796-6-AL
Standard Package 1
Win Source Part Number 1170857-M0796-6-AL
Ultra Librarian 3D Model Ultra Librarian M0796-6-AL CAD Model

Description

The M0796-6-AL round spacer is an unthreaded spacer made of aluminum from RAF Electronic Hardware.

  • Length: The spacer has a length of 1.063" (27.00mm) and an outside diameter of 0.630" (16.00mm).
  • Inside Diameter: The inside diameter of the spacer is 0.252" (6.40mm), and the spacer has a between-board height of 0.594" (15.08mm).
  • Application: The spacer is ideal for use in board spacers, standoffs, and other hardware and fastener applications.

You May Also Be Interested in

Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 8MM / Round Standoff Threaded M2x0.4 Steel 0.315" (8.00mm)
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 7/16 / Board Support Snap Lock / Resting Mount Nylon 0.438" (11.13mm) 7/16"
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SPACERPLAIN BRASS16 / Round Spacer Unthreaded M6 Brass 0.594" (15.08mm)
Need more? Email Us
Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH / Round Spacer Unthreaded Steel 0.059" (1.50mm)
Lowest to $5.7496
RAF Electronic Hardware
ROUND SWAGE STANDOFFELECTRO TIN1 / Round Standoff Threaded #6-32 Brass 0.625" (15.88mm) 5/8"
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 4MM / Round Spacer Unthreaded Steel 0.157" (4.00mm)
Need more? Email Us
Keystone Electronics
SMT SPACER ON TAPE AND REEL / Round Spacer Threaded Steel 0.063" (1.60mm)
Need more? Email Us
Wurth Electronics Inc
RND STANDOFF M2X0.4 STEEL 3.5MM / Round Standoff Threaded M2x0.4 Steel 0.138" (3.50mm)
Lowest to $1.0187
Essentra Components
BRD SPT SNAP LOCK NYLON 3/16" / Board Support Snap Lock / Snap Lock Nylon 0.188" (4.78mm) 3/16"
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess