EN
  • EN
  • DE

R222423023W

Part No R222423023W
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SMP M STR SMT EDGE FD / SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Bulk
Connector Style SMP
Connector Type Jack, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Board Edge, Cutout; Surface Mount
Fastening Type Snap-On
Frequency - Max 12 GHz
Number of Ports 1
Features Full Detent
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Stainless Steel
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 335 V
Mating Cycles 100
Base Product Number R22242
Standard Package 25
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1339793-R222423023W
Ultra Librarian 3D Model Ultra Librarian R222423023W CAD Model

Description

The R222423023W is a coaxial connector assembly from the R22242 series, featuring a full detent feature and a male pin jack connector type.

  • Connector Type: Male Pin Jack
  • Fastening Type: Snap-On
  • Housing Color: Gold
  • Impedance: 50Ohm
  • Voltage Rating: 335V
  • Frequency: Up to 12 GHz
  • Body Finish: Stainless Steel
  • Package: Bulk
  • Standard Package: 25
  • Operating Temperature: -65°C to 165°C
  • Manufacturer: Radiall USA, Inc.

You May Also Be Interested in

Radiall USA, Inc.
SSMB M RA BHD / SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $54.7975
Molex, LLC
FAKRA STR PCB 50 OHM BLUE / Connector
Lowest to $4.1772
Murata Electronics North America
COAX CONN
Lowest to $0.2153
Murata Electronics North America
COAX CONN
Need more? Email Us
Cinch Connectivity Solutions
CONN SMA JACK STR 50 OHM PCB
Lowest to $9.0903
Huber+Suhner, Inc.
82_MCX-S50-0-29/111_NM / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Lowest to $31.7267
Amphenol-RF Division
CONN FAKRA JACK STR 50 OHM CRIMP / SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Need more? Email Us
Amphenol-RF Division
BNC RIGHT ANGLE CRIMP PLUG FOR R / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Lowest to $108.5014
Radiall USA, Inc.
SSMC M RA BHD PCB / SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess