EN
  • EN
  • DE

R213664800

Part No R213664800
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description MCX / RIGHT ANGLE JACK RECEPTACL / MCX Connector Receptacle, Female Socket 75Ohm Surface Mount, Right Angle Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Tape & Reel
Connector Style MCX
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 75Ohm
Mounting Type Surface Mount, Right Angle
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 335 V
Mating Cycles 500
Base Product Number R21366
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1337363-R213664800
Ultra Librarian 3D Model Ultra Librarian R213664800 CAD Model

Description

This connector type is a receptacle, female socket and has a fastening type of snap-on.

  • Connector Style: MCX
  • Voltage Rating: 335V
  • Housing Color: Gold
  • Number of Ports: One
  • Connector Material: Brass
  • Shield Termination: Solder
  • Package: Tape and reel
  • Standard Package: 100
  • Impedance: 75Ohm
  • Mating Cycles: 500
  • Mounting Type: Surface mount, right angle

You May Also Be Interested in

Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us
TE Connectivity
CONN UMCC JACK STR 50OHM SMD / U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder
Lowest to $0.1545
Hirose Electric Co Ltd
CONN COAX SWITCH RCPT STR 50OHM
Lowest to $0.6722
Murata Electronics North America
COAX CONN
Need more? Email Us
Radiall USA, Inc.
MCX F STR SMT TR500 / Connector
Need more? Email Us
Pomona Electronics
CONN BNC TRIAX JACK STR 50 OHM
Need more? Email Us
Radiall USA, Inc.
SSMB M RA BHD / SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $54.7975
TE Connectivity
DK-621-0411-PCS1862 / Connector
Need more? Email Us
Molex, LLC
SMB JACK FAKRA R/A PCB 50 OHM
Lowest to $23.5447

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess