EN
  • EN
  • DE

HC48-1-A+G

Part No HC48-1-A+G
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog Custom Parts (E - I)
Description Power Supply; AC-DC; 48V@1A; 100-240V In; Open Frame; Panel Mount; Linear; HC Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 123.95 mm
Length 143 mm
Max Operating Temperature 50 °C
Max Output Current 1 A
Min Operating Temperature 0 °C
Number of Outputs 1
Output Current 1 A
Output Voltage 48 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1150717-HC48-1-A+G
Categories Custom Parts
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HC48-1-A+G CAD Model

Description

The HC48-1-A+G is a custom power supply manufactured by SL Power Electronics.

  • Manufacturer: SL Power Electronics
  • Output: Single
  • Current: 1A
  • Voltage: 48V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS: Compliant
  • Radiation Hardening: No
  • Length: 143mm
  • Depth: 123.95mm

You May Also Be Interested in

STMicroelectronics
Rad-hard dual 4-input NAND gate
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 6PF SMD / 25 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.5821
Gennum
IC RECEIVER GENNUM LED 44MQFP / Receiver 44-MQFP (10x10)
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Intel
Contact for details
Need more? Email Us
GSI Technology
Need more? Email Us
ABB Embedded Power
07DC92R3101 Digital I/o Module
Need more? Email Us
Intel
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess