EN
  • EN
  • DE

R404N04000

Part No R404N04000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Terminators
Description TERMINATION: SMA F 26.5 GHZ 2W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Terminators
Mfr Radiall USA, Inc.
Package Bulk
Product Status Active
Connector Style SMA
Connector Type Jack, Female Socket
Frequency - Max 26.5 GHz
Impedance 50 Ohms
Mounting Type Free Hanging, Cap
Body Finish Gold
Contact Material Beryllium Copper
Contact Finish Gold
Body Material Stainless Steel
Dielectric Material Polytetrafluoroethylene (PTFE)
Base Product Number R404N0
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 856197-R404N04000
Ultra Librarian 3D Model Ultra Librarian R404N04000 CAD Model

Description

The Coaxial Connector Terminator is a high-quality electronic component used in RF applications.

  • Manufacturer: Radiall USA, Inc.
  • Connector Type: Jack Female Socket
  • Contact Finish: Gold
  • Connector Series: SMA
  • Frequency Range: Up to 26.5 GHz
  • Package: Bulk package of 10 pieces

You May Also Be Interested in

Cinch Connectivity Solutions
CONN TERMINATOR JACK TRC
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Radiall USA, Inc.
TERMINATION: SMA F 26.5 GHZ 2W
Need more? Email Us
Mini-Circuits
TERMINATION N-M 50W ROHS
Lowest to $736.6059
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Cinch Connectivity Solutions
CONN TERMINATOR JACK TRB 78OHM
Lowest to $78.3402
TYCLON
MCX Connector Jack, Female Socket 75 Ohms Through Hole Solder
Need more? Email Us
TYCLON
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess