EN
  • EN
  • DE

1.85P50TD65G-0.5W

Part No 1.85P50TD65G-0.5W
Manufacturer TYCLON
Catalog Coaxial Connectors (RF) - Terminators
Description an 1.85mm V Terminator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 65GHz. The contact is made of Beryllium Copper, while the body is Stainless.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Retail Package
Product Status Active
Features -;5;9;7;10;8;3;4;2;1;115;1678;5550;135;708;1768;5766;116;367;24;652;1097;600448;5328;131;26;1797;3608;3628;1003;1742;5073;1949;2750;5505;3157;23;2770;3648;3985;277;501;2201;2737;1868;2223;1597;3473;844;17;343;484;2269;2177;4912;600076;991;3546;818;0;73780;73782;73781;29813;43704;29826;15929;8907;60922;39472;12433;25927;1291;109160;128369;86549;6793;8899;8989;34200;86550;86552;10856;62;61;3;792;804;4;17;0;2;4;1;43171;60376;130086;136627;176230;281001;40561;55960;125567;204825;206288;272144;1;320867;320955;321085;331842;715908;345869;355965;374408;375996;376540;565679;378686;379918;390540;390690;715137;391297;391303;398852;398856;398892;400091;715027;403853;404096;404140;404165;404329;404360;404380;404392;407433;407443;412925;415822;415839;415943;416056;416073;416441;416727;417325;420826;423729;1;309442;309443;309458;361876;361889;387920;387942;387968;393028;1 MHz;500 MHz;512 MHz;750 MHz;1 GHz;1.2 GHz;1.3 GHz;1.4 GHz;1.5 GHz;2 GHz;2.5 GHz;2.7 GHz;2700 MHz;3 GHz;4 GHz;4.2 GHz;4.5 GHz;5 GHz;6 GHz;7 GHz;7.5 GHz;8 GHz;8.5 GHz;10 GHz;11 GHz;12 GHz;12.4 GHz;18 GHz;20 GHz;22 GHz;26.5 GHz;27 GHz;30 GHz;33 GHz;34.5 GHz;40 GHz;50 GHz;65 GHz;67 GHz;70 GHz;110 GHz;0 Ohms;3 Ohms;50 Ohms;51 Ohms;68 Ohms;75 Ohms;76.8 Ohms;78 Ohms;93 Ohms;100 Ohms;120 Ohms;124 Ohms;600 Ohms;1 kOhms;2 kOhms;3000 Ohms;1;321145;349292;349310;349322;383652;383680;383698;383763;383788;409393;411897;411921;1;314050;350796;350829;380059;380097;402831;412237;416003;421113;1;319471;319475;322862;323230;333922;386549;407853;408172;1;350796;380059;402831;412237;416003;421113;1;327048;329116;769250;329123;334022;345594;346440;349696;351303;353679;363555;365030;370680;380385;404320;411872;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 1.85P50TD65G-0.5W CAD Model

You May Also Be Interested in

Huber+Suhner, Inc.
6500.19.A / Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Lowest to $141.3818
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
TYCLON
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
Need more? Email Us
Cinch Connectivity Solutions
CONN TERMINATOR JACK TRB 78OHM
Lowest to $78.3402
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Mini-Circuits
TERM / BNC / ROHS
Lowest to $32.7056
TE Connectivity
D-621-0460
Need more? Email Us
TE Connectivity
D-621-0415
Need more? Email Us
TYCLON
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess