EN
  • EN
  • DE

R125492000W

Part No R125492000W
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description SMA / SQUARE FLANGE PLUG RECEPTA  /  SMA Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Radiall USA, Inc.
Package Bulk
Connector Style SMA
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Panel Mount, Through Hole
Mounting Feature Flange
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Features Extended Insulation
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Stainless Steel
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 500 V
Mating Cycles 500
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Other Names 2201-R125492000W,R125.492.000W,2266-R125492000W
Standard Package 10
Win Source Part Number 1154973-R125492000W
Ultra Librarian 3D Model Ultra Librarian R125492000W CAD Model

Description

This SMA connector is designed for use in RF applications.

  • Connector Type: Plug Male Pin
  • Fastening Type: Threaded
  • Body Material: Stainless Steel
  • Body Finish: Gold
  • Center Contact Material: Beryllium Copper
  • Center Contact Plating: Gold
  • Shield Termination: Soldered
  • Voltage Rating: 500 V
  • Impedance: 50Ohm
  • Maximum Frequency: 18 GHz
  • Temperature Range: -65°C to 165°C
  • Packaging: Bulk
  • Standard Package: 10 units

You May Also Be Interested in

Molex, LLC
73251-2120 Molex RF Connectors / Coaxial Connectors SMA JACK 50 OHM EDGE MNT BOARD.062 datasheet, inventory, & pricing.
Lowest to $4.1329
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Right Angle
Lowest to $1.0264
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess