EN
  • EN
  • DE

R125426000

Part No R125426000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description SMA F STR PCB C100 / SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Radiall USA, Inc.
Package Bulk
Connector Style SMA
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Through Hole
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Stainless Steel
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Mating Cycles 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names R125.426.000,2201-R125426000
Standard Package 100
Win Source Part Number 1211879-R125426000
Ultra Librarian 3D Model Ultra Librarian R125426000 CAD Model

Description

The Radiall USA R125426000 is an SMA female socket connector that is designed for use in RF applications.

  • Connector Type: SMA Female Socket
  • Fastening Type: Threaded
  • Package: Bulk
  • Impedance: 50Ohm
  • Frequency: Up to 18 GHz
  • Housing Color: Gold
  • Body Material: Stainless Steel
  • Body Finish: Gold
  • Center Contact Plating: Gold
  • MSL Level: 1
  • ECCN: EAR99

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess