EN
  • EN
  • DE

QL8X12B-0PL68C

Part No QL8X12B-0PL68C
Manufacturer QuickLogic
Catalog Custom Parts (N - R)
Description Quicklogic PLCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203706-QL8X12B-0PL68C
Categories Custom Parts
Manufacturer QuickLogic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QL8X12B-0PL68C CAD Model

Description

The QL8X12B-0PL68C is a member of the QuickLogic QuickX family of FPGAs (Field-Programmable Gate Arrays). These FPGAs are known for their ultra-low power consumption and compact size, making them ideal for mobile, wearable, and battery-powered applications. The QL8X12B-0PL68C offers a balance of logic resources and I/O capabilities for a variety of embedded designs.

Applications

  • Wearable Devices: Used for sensor aggregation, display control, and power management in smartwatches, fitness trackers, and other wearables.
  • Mobile Devices: Employed in smartphones, tablets, and other mobile devices for custom logic functions and interface control.
  • IoT Devices: Integrated into IoT sensors, gateways, and edge devices for data processing and communication.
  • Medical Devices: Used in portable medical devices for signal processing, data acquisition, and control.
  • Consumer Electronics: Employed in various consumer electronics products for custom logic and interface functions.

Features

  • Ultra-Low Power Consumption: Designed for minimal power consumption, extending battery life in portable devices.
  • Compact Size: Small package size enables integration into space-constrained applications.
  • FPGA Architecture: Provides flexible and programmable logic resources for custom design implementation.
  • Programmable I/O: Offers a variety of programmable I/O pins for interface flexibility.
  • Embedded Memory: Includes on-chip memory blocks for data storage and processing.

Benefits

  • Extended Battery Life: Ultra-low power consumption maximizes battery life in portable devices.
  • Smaller Form Factor: Compact size enables integration into small and lightweight devices.
  • Design Flexibility: FPGA architecture allows for custom logic implementation and design changes.
  • Reduced System Cost: Integration of multiple functions into a single device reduces system cost.
  • Faster Time-to-Market: Programmable nature allows for rapid prototyping and faster product development.

Additional Details

The QL8X12B-0PL68C is supported by QuickLogic's development tools and software, providing a complete design environment for creating and testing FPGA designs. The device is available in a 68-pin PLCC package. Detailed specifications, including logic capacity, I/O count, power consumption, and operating temperature range, are available in the product datasheet. QuickLogic is known for its innovative FPGA solutions that address the needs of low-power and space-constrained applications. The QL8X12B-0PL68C is a reliable choice for designs requiring a balance of performance and power efficiency.

You May Also Be Interested in

Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
KOA Speer
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Mitsubishi
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess