EN
  • EN
  • DE

QL2009-1PQ208C

Part No QL2009-1PQ208C
Manufacturer QuickLogic
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232561-QL2009-1PQ208C
Categories Custom Parts
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL2009-1PQ208C CAD Model

Description

The QL2009-1PQ208C is a member of the QuickLogic pASIC 2 family of programmable logic devices (PLDs). These devices are known for their low power consumption and high performance, making them suitable for a variety of portable and battery-powered applications. The QL2009-1PQ208C offers a flexible architecture that allows designers to implement complex logic functions.

Applications

  • Portable Devices: Used in handheld computers, PDAs, and other battery-powered devices.
  • Wireless Communications: Implemented in base stations and wireless network equipment.
  • Industrial Control: Employed in factory automation and process control systems.
  • Medical Equipment: Utilized in medical imaging and patient monitoring devices.

Features

  • Low Power Consumption: Minimizes power consumption for extended battery life.
  • High Performance: Provides fast switching speeds for demanding applications.
  • Flexible Architecture: Allows for the implementation of complex logic functions.
  • In-System Programmability: Enables easy reprogramming and updates.
  • On-Chip Oscillators: Provides a clock source for internal logic.

Benefits

  • Long Battery Life: Reduces power consumption for extended run times.
  • Fast Operation: Enables high-speed data processing and control.
  • Design Flexibility: Supports a wide range of logic functions.
  • Easy Updates: Simplifies system maintenance and upgrades.
  • Reduced System Cost: Integrates multiple functions into a single device.

Additional Details

The QL2009-1PQ208C is typically packaged in a PQFP (Plastic Quad Flat Pack) package with 208 pins. The device operates over a wide voltage range. The QuickLogic QuickWorks development tool provides a comprehensive environment for designing, simulating, and programming the device. The QL2009-1PQ208C offers a cost-effective and flexible solution for implementing custom logic functions in a variety of applications. The device's in-system programmability allows for easy updates and modifications, which is particularly useful in evolving systems. Its low power consumption makes it a popular choice for portable and battery-powered applications.

You May Also Be Interested in

Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Infineon Technologies
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Amd
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess