EN
  • EN
  • DE

M35FA-03-STD

Part No M35FA-03-STD
Manufacturer Quectel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073790-M35FA-03-STD
Categories OEM Parts(M-N)
Manufacturer Quectel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M35FA-03-STD CAD Model

Description

The M35FA-03-STD is a compact and cost-effective GNSS (Global Navigation Satellite System) module manufactured by Quectel. This module is designed to provide accurate and reliable positioning data, making it ideal for a wide range of applications requiring location tracking and navigation. The M35FA-03-STD supports multiple GNSS constellations, including GPS, GLONASS, BeiDou, and Galileo, ensuring robust performance in various environments.

Applications

  • Asset Tracking: Used in tracking valuable assets such as vehicles, containers, and equipment.
  • Personal Navigation Devices (PNDs): Integrated into portable navigation devices for turn-by-turn directions and location-based services.
  • Fleet Management Systems: Employed in fleet management solutions for real-time vehicle tracking, route optimization, and driver monitoring.
  • Telematics: Incorporated into telematics devices for vehicle diagnostics, usage-based insurance, and emergency assistance.
  • IoT Devices: Used in various IoT applications requiring location awareness, such as smart agriculture, environmental monitoring, and smart city solutions.

Features

  • Multi-GNSS Support: Supports GPS, GLONASS, BeiDou, and Galileo constellations for enhanced accuracy and reliability.
  • Compact Size: Features a small form factor, making it easy to integrate into space-constrained applications.
  • Low Power Consumption: Designed for low-power operation, enabling extended battery life in portable devices.
  • High Sensitivity: Offers high sensitivity for improved signal acquisition and tracking in challenging environments.
  • Easy Integration: Provides a simple interface for easy integration with host devices and systems.
  • Embedded Antenna: Incorporates an embedded antenna for simplified design and reduced external components.
  • AGPS Support: Supports Assisted GPS (AGPS) for faster time-to-first-fix (TTFF).

Benefits

  • Improved Positioning Accuracy: Provides accurate and reliable positioning data through its multi-GNSS support and high sensitivity.
  • Reduced Development Time: Simplifies integration with its compact size and easy-to-use interface.
  • Extended Battery Life: Ensures extended battery life in portable applications due to its low power consumption.
  • Enhanced Signal Acquisition: Offers improved signal acquisition and tracking in challenging environments with its high sensitivity.
  • Cost-Effective Solution: Provides a cost-effective solution for location tracking and navigation applications.
  • Simplified Design: Simplifies design and reduces external components with its embedded antenna.

Additional Details

The M35FA-03-STD operates within a specified voltage range (e.g., 3.3V) and temperature range (e.g., -40°C to +85°C). It communicates with host devices via UART, SPI, or I2C interfaces. The module is typically supplied with comprehensive documentation and software tools to facilitate integration and development. Detailed specifications can be found in the Quectel product datasheet.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,593 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess