EN
  • EN
  • DE

IP4307CX4/LF

Part No IP4307CX4/LF
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0852+
Reference case WLCSP4
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714520-IP4307CX4/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4307CX4/LF CAD Model

Description

Introducing the NXP IP4307CX4/LF: A Cutting-Edge Interface Solution

The NXP IP4307CX4/LF is a state-of-the-art integrated circuit designed to provide a seamless and efficient interface for a variety of applications. As a product of NXP Semiconductors, a leader in the industry known for its innovative and reliable components, the IP4307CX4/LF stands out for its exceptional performance and versatility.

Advanced Features and Benefits

The IP4307CX4/LF boasts an array of features that cater to the demanding needs of modern electronic devices. This integrated circuit is engineered to support high-speed data transfer, making it an ideal choice for applications that require rapid communication between components. With its low-power consumption, the IP4307CX4/LF is also optimized for energy-efficient operations, thus extending the battery life of portable devices.

One of the key advantages of the IP4307CX4/LF is its robust ESD protection. This feature safeguards sensitive electronic components from electrostatic discharges, which can cause irreversible damage and lead to device failure. By incorporating this protective measure, the IP4307CX4/LF ensures the longevity and reliability of the end product.

Applications and Use Cases

The versatility of the NXP IP4307CX4/LF makes it suitable for a wide range of applications. It is commonly utilized in consumer electronics, such as smartphones, tablets, and laptops, where high-speed data interfaces and ESD protection are crucial. Additionally, the IP4307CX4/LF can be found in industrial and automotive systems, where its robustness and reliability are highly valued.

Technical Specifications

  • High-speed data interface support
  • Low-power operation for energy efficiency
  • Advanced ESD protection to prevent damage from electrostatic discharges
  • Compact form factor for easy integration into various designs
  • Manufactured by NXP Semiconductors, ensuring quality and performance

In conclusion, the NXP IP4307CX4/LF is a superior interface solution that meets the demands of today's high-speed, high-performance electronic devices. Its combination of speed, efficiency, and protection makes it an invaluable component for any application requiring a reliable and robust interface.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess