EN
  • EN
  • DE
  • IT

L80-M39

Part No L80-M39
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD NAV INTEG/CHIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
RF Family/Standard Navigation
Protocol GPS
Frequency 1.575GHz
Data Rate 115.2kbps
Sensitivity -165dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Voltage - Supply 3V ~ 4.3V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-SMD Module
Base Product Number L80
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8526.91.0020
Win Source Part Number 847450-L80-M39
Ultra Librarian 3D Model Ultra Librarian L80-M39 CAD Model

Description

The 847450-L80-M39 is an RF transceiver module used for GPS applications manufactured by Quectel.

  • Frequency: 1.575GHz
  • Data Rate: 115.2kbps
  • Mounting Type: Surface Mount
  • Package: Tape and Reel (250 pieces per package)
  • Antenna: Integrated chip antenna
  • Interfaces: UART serial interfaces
  • Voltage Supply: 3V to 4.3V
  • Temperature Range: -40°C to 85°C
  • ECCN: 7A994
  • Counterfeit Risk: 43%
  • HTSUS Code: 8526.91.0020
  • Status: Obsolete

You May Also Be Interested in

Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Quectel
Linear IC
Lowest to $250.9767

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.5523 $129.5523
2+ $125.3731 $250.7462
3+ $121.1941 $363.5823
4+ $108.6568 $434.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess