EN
  • EN
  • DE
  • IT

EG21GGB-128-SGNS

Part No EG21GGB-128-SGNS
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CELL/NAV CARD EDGE / Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
RF Family/Standard Cellular, Navigation
Protocol BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA
Data Rate 42Mbps
Power - Output 33dBm
Sensitivity -110.5dBm
Serial Interfaces I²C, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3V ~ 3.6V
Mounting Type Card Edge
Temperature Range - Operating -30°C ~ 75°C
Package / Case Module
Base Product Number EG21
Standard Package 250
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 1349986-EG21GGB-128-SGNS
Ultra Librarian 3D Model Ultra Librarian EG21GGB-128-SGNS CAD Model

Description

The Quectel EG21GGB-128-SGNS is a cellular and navigation RF transceiver module.

  • Protocols: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA
  • Data Rate: 42Mbps
  • Power - Output: 33dBm
  • Voltage - Supply: 3V ~ 3.6V
  • Operating Temperature: -30°C ~ 75°C
  • Mounting Type: Card Edge
  • Package / Case: Module
  • Serial Interfaces: I²C, PCM, UART, USB

You May Also Be Interested in

Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess