Products specifications Report Issue?

Win Source Part Number 1189701-EC20CEFA-512-STD
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC20CEFA-512-STD CAD Model

Description

The Quectel EC20CEFA-512-STD is a compact and cost-effective LTE Cat 4 module optimized for M2M and IoT applications. It delivers a maximum data rate of 150Mbps downlink and 50Mbps uplink. Designed for seamless integration, it supports multiple frequency bands, ensuring reliable connectivity in various geographical regions.

Applications

  • Smart Metering: Enabling remote data collection and control in utility networks.
  • Asset Tracking: Monitoring the location and condition of valuable assets in real-time.
  • Telematics: Providing connectivity for vehicle tracking, diagnostics, and infotainment.
  • Mobile POS: Facilitating secure and reliable payment transactions in retail environments.
  • Industrial IoT: Connecting industrial equipment for remote monitoring and control.

Features

  • LTE Cat 4: Supports maximum data rates of 150Mbps downlink and 50Mbps uplink.
  • Multi-Band Support: Operates on multiple LTE frequency bands, ensuring global compatibility.
  • GNSS Receiver: Integrated GPS, GLONASS, and BeiDou receivers for precise location tracking.
  • Voice over LTE (VoLTE): Supports high-quality voice calls over the LTE network.
  • Firmware Over-the-Air (FOTA): Enables remote firmware updates for easy maintenance and feature enhancements.
  • Multiple Interfaces: Includes USB, UART, and GPIO interfaces for flexible connectivity.
  • Compact Size: Small form factor for easy integration into space-constrained devices.

Benefits

  • High-Speed Connectivity: Enables fast and reliable data transfer for demanding applications.
  • Global Coverage: Supports multiple frequency bands, ensuring connectivity in various regions.
  • Accurate Positioning: Integrated GNSS receiver provides precise location tracking.
  • Cost-Effective: Offers a competitive price point for mass deployment in IoT applications.
  • Easy Integration: Compact size and multiple interfaces simplify the integration process.
  • Remote Management: FOTA support enables remote firmware updates, reducing maintenance costs.
  • Reliable Performance: Designed for stable and reliable operation in harsh environments.

Technical Specifications

The EC20CEFA-512-STD module operates within a temperature range of -40°C to +85°C. It supports various protocols, including TCP/IP, UDP, and PPP. It has a supply voltage range of 3.3V to 4.3V. It is certified by CE, RoHS, and REACH, ensuring compliance with international regulations.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Flash, 1G, 3.3V, -40°C to 105°C, 63-ball VFBGA, RoHS
Need more? Email Us
ECAD model for IS35ML01G084-BLA1
Sanken
Need more? Email Us
ECAD model for FMM-32R
Hitachi, Ltd
Need more? Email Us
ECAD model for HD74LS86FP
Diodes Incorporated
LOW POWER BRIDGE GBP TUBE 35PCS / Bridge Rectifier Single Phase Standard 1 kV Through Hole GBP
Lowest to $0.0521
ECAD model for GBP210
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for IMIFS791BZB
Intel
MPU Celeron 64-Bit 1040MHz 1170-Pin FC-BGA Tray
Lowest to $139.2418
ECAD model for FH8066501715915 SR29J
IXYS
MOSFET N-CH 70V 180A ISOPLUS247 / N-Channel 70 V 180A (Tc) 417W (Tc) Through Hole ISOPLUS247™
Need more? Email Us
ECAD model for IXFR180N07
ECS Inc.
Need more? Email Us
ECAD model for ECS-135.28-18-5PXDS-TR-810
Agilent(Hewlett-Packard)
Prescaler 5V 1/4 16000MHz 8-Pin SOIC Bulk
Need more? Email Us
ECAD model for HMMC-3104-BLK

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.7800 $89.3400
6+ $24.4348 $146.6088
9+ $23.6715 $213.0435
12+ $22.9084 $274.9008
15+ $22.1451 $332.1765
20+ $19.8541 $397.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention