The Quectel EC200S series is a cost-effective LTE Cat 1 module optimized for IoT and M2M applications. It delivers maximum data rates of 10 Mbps downlink and 5 Mbps uplink and features low power consumption and a compact form factor. This specific model, EC200SCNAA-N06-SNNSA, includes specific regional certifications and feature configurations.
Applications
- Asset tracking
- Smart metering
- Telematics
- Point-of-sale (POS) terminals
- Security systems
- Industrial IoT
Features
- LTE Cat 1
- Maximum data rates of 10 Mbps downlink / 5 Mbps uplink
- Supports multiple frequency bands
- GNSS (GPS/GLONASS/BeiDou/Galileo/QZSS)
- Voice over LTE (VoLTE)
- Firmware over-the-air (FOTA)
- Compact form factor
- Low power consumption
Benefits
- Cost-effective: Provides a balance of performance and cost, making it suitable for budget-conscious IoT deployments.
- Reliable connectivity: LTE Cat 1 technology ensures reliable connectivity in areas with LTE coverage.
- Global coverage: Supports multiple frequency bands for global deployment.
- Accurate positioning: Integrated GNSS receiver enables accurate positioning and tracking.
- Remote management: FOTA support allows for remote firmware updates and management.
- Long lifespan: Designed for long-term operation in demanding environments.
Additional Details
The EC200S series supports a variety of interfaces, including UART, USB, and GPIO. The specific frequency bands supported by the EC200SCNAA-N06-SNNSA will depend on the regional variant. Please refer to the Quectel documentation for detailed specifications regarding operating voltage, temperature range, and regulatory certifications for this specific model. The module is designed to operate within industrial temperature ranges and offers a robust set of features for various IoT deployments.