Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Qualtek
Style Male Pins (Blades) to Leads
1st Connector IEC 884/EN50 075
2nd Connector Cable
Number of Conductors 2
Cord Type H03VVH2-F
Shielding Unshielded
Length 8.20' (2.50m)
Approval Marks IMQ
Approved Countries Italy
Color Black
Voltage Rating 250V
Current Rating 6A
Operating Temperature Range 70°C
Win Source Part Number 766442-379001-E01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 379001-E01 CAD Model

Description

The Qualtek 379001-E01 is a cable assembly with male pins (blades) to leads.

  • Shielding: Shielded
  • Conductors: Two unshielded
  • Cord Type: H03VVH2-F
  • Cable Length: 8.20 feet (2.50 meters)
  • Operating Temperature Range: 70 degrees Celsius
  • Voltage Rating: 250V
  • Current Rating: 6A
  • Approvals: IMQ
  • Country of Use: Italy

You May Also Be Interested in

Tripp Lite
CORD NEMA 5-15P-IEC 320-C13 15' / Cable Assembly AC Power 4.6m NEMA 5-15P to C13 3 to 3 POS M-F 16AWG
Lowest to $32.1369
ECAD model for P006-015-HG13CL
Molex, LLC
CORD NEMA L5-15P TO L5-15R 3'
Need more? Email Us
ECAD model for 1301540058
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
ECAD model for 1584C15
Molex, LLC
CORD NEMA 5-15P TO 5-15R 3' YLW
Need more? Email Us
ECAD model for 1301540046
Molex, LLC
CRD 12AWG NEMA5-20P - 5-20R 100'
Need more? Email Us
ECAD model for 1301430129
Qualtek
CORD 18AWG 5-15P - 320-C13 6.56'
Need more? Email Us
ECAD model for 312007-01
Molex, LLC
CORD 16AWG NEMA5-15P - 5-15R 50'
Need more? Email Us
ECAD model for 1301430104
Schurter Inc.
CORD 14AWG 5-15P TO C19 9.84'
Need more? Email Us
ECAD model for 6051.2131
Microsemi Corporation
EUROPEANPOWERCORD
Need more? Email Us
ECAD model for -OPT101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention