The Qualcomm WCN-2243-0-58BWLNSP is a connectivity solution, likely integrating features such as Wi-Fi, Bluetooth, and potentially FM radio, designed for mobile and embedded devices. It enables wireless communication and broadcast capabilities, reducing the need for discrete components and optimizing power consumption. The '58BWLNSP' likely denotes a specific package type (Ball Grid Array Wafer Level Chip Scale Package).
Applications
- Smartphones and tablets: Provides Wi-Fi, Bluetooth, and FM radio connectivity for various functions including internet access, audio streaming, and file sharing.
- Portable media players: Enables wireless audio streaming and FM radio reception.
- Automotive infotainment systems: Facilitates wireless communication and entertainment features within vehicles.
- IoT (Internet of Things) devices: Supports wireless connectivity for applications such as smart home devices and connected sensors.
Features
- Integrated Wi-Fi, Bluetooth, and FM radio: Combines multiple connectivity functionalities into a single chip.
- Low power consumption: Optimized for power-sensitive applications, extending battery life.
- Compact size (58BWLNSP Package): Small form factor enables integration into space-constrained devices.
- Support for multiple Wi-Fi standards: Compatible with various Wi-Fi protocols.
- Advanced Bluetooth features: Supports features like Bluetooth Low Energy (BLE) for efficient data transfer.
Benefits
- Reduced Bill of Materials (BOM): Integration of multiple functions reduces the number of components, lowering cost.
- Improved power efficiency: Low power design extends battery life in portable devices.
- Smaller device size: Compact size allows for more streamlined device designs.
- Enhanced connectivity: Provides reliable wireless communication and broadcast capabilities.
- Simplified development: Integrated solution reduces development complexity and time-to-market.
Additional Details
The Qualcomm WCN-2243-0-58BWLNSP likely supports Wi-Fi standards such as 802.11 a/b/g/n and Bluetooth versions including Bluetooth 4.x or 5.x. The FM radio functionality provides broadcast audio reception. The '58BWLNSP' package type is a compact surface mount package. It typically interfaces with host processors using standard interfaces like SDIO or USB. Power consumption and performance characteristics may vary depending on device configuration and operating conditions. External components such as antennas are typically required for full system integration.