Products specifications Report Issue?

Reference Date Code 1404+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 758013-WCD9330
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WCD9330 CAD Model

Description

The WCD9330 is a high-fidelity audio codec designed by Qualcomm. It is a low-power audio solution optimized for mobile devices, including smartphones and tablets. This audio codec is responsible for processing audio signals, enabling high-quality playback and recording capabilities. It is typically integrated within the Qualcomm Snapdragon series of mobile processors.

Applications

  • Smartphones: Used for high-quality audio playback and recording in mobile phones.
  • Tablets: Integrated into tablets to provide enhanced audio performance for multimedia applications.
  • Portable Media Players: Employed in portable media players for superior audio quality.
  • Bluetooth Headsets: Used for encoding and decoding audio signals in wireless headsets.
  • Audio Recording Devices: Incorporated in portable recorders to capture high-fidelity audio.

Features

  • High-Resolution Audio Support: Supports playback and recording of high-resolution audio formats.
  • Low Power Consumption: Designed for low power operation, extending battery life in mobile devices.
  • Integrated DAC and ADC: Includes both digital-to-analog converters (DACs) and analog-to-digital converters (ADCs).
  • Noise Reduction: Features advanced noise reduction algorithms for clear audio quality.
  • Multiple Audio Interfaces: Supports various audio interfaces such as I2S and PCM.

Benefits

  • Superior Audio Quality: Delivers high-fidelity audio playback and recording.
  • Extended Battery Life: Low power consumption ensures longer battery life in mobile devices.
  • Clear Communication: Noise reduction enhances voice clarity during calls and recordings.
  • Versatile Compatibility: Supports various audio formats and interfaces.
  • Compact Integration: Designed for easy integration into mobile device platforms.

Additional Details

The WCD9330 typically interfaces with the Qualcomm Snapdragon application processor via I2S or other digital audio interfaces. Its key specifications include the signal-to-noise ratio (SNR), total harmonic distortion (THD), and power consumption. Consult the Qualcomm documentation and Snapdragon processor datasheets for comprehensive details on integration and configuration. This audio codec is a crucial component for delivering high-quality audio experiences in mobile devices.

You May Also Be Interested in

Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention