Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344898-PC817X3NSZW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PC817X3NSZW CAD Model

Description

The PC817X3NSZW is a single-channel optocoupler manufactured by Sharp Microelectronics, designed for applications requiring electrical isolation and signal transfer. It features a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor, providing a high isolation voltage and efficient current transfer ratio (CTR). This optocoupler is suitable for a wide range of industrial and commercial applications.

Applications:

  • Factory Automation: Used in robotic systems and automated machinery to isolate control signals and protect sensitive electronic components from voltage surges and electrical noise.
  • Motor Control: Provides isolation between the control circuitry and the motor drive, preventing damage from high voltage transients and improving system reliability.
  • Inverter Circuits: Isolates the control signals in inverter circuits, protecting the control circuitry from high voltage and noise.
  • Power Monitoring Systems: Used to isolate the monitoring circuitry from the power line, ensuring safety and preventing damage from voltage spikes.
  • General Purpose Isolation: Provides electrical isolation in various applications where it is necessary to separate different voltage domains or protect against ground loops.

Features:

  • High Isolation Voltage: Offers a high isolation voltage (typically 5000 Vrms) for enhanced safety and protection against high voltage transients.
  • High Current Transfer Ratio (CTR): Provides a high CTR, enabling efficient signal transfer with minimal power consumption.
  • Surface Mount Package: Available in a surface mount package, facilitating easy and efficient board assembly.
  • RoHS Compliant: Meets RoHS environmental standards, ensuring compliance with regulations.
  • Lead-Free: Manufactured using lead-free materials for environmental protection.

Benefits:

  • Enhanced Safety: Protects against high voltage transients, ensuring the safety of personnel and equipment.
  • Improved Signal Integrity: Reduces noise and interference, improving signal quality and reliability.
  • Increased System Reliability: Protects against voltage spikes and ground loops, enhancing overall system reliability.
  • Reduced Power Consumption: High CTR allows for efficient signal transfer, minimizing power consumption.
  • Simplified Assembly: Surface mount package simplifies the assembly process and reduces manufacturing costs.

Additional Details:

The PC817X3NSZW is designed to operate over a wide temperature range, typically from -30°C to +100°C, making it suitable for various industrial and commercial environments. It is available in tape and reel packaging for automated assembly. The forward current (IF) is typically around 50mA, and the collector-emitter voltage (VCEO) is typically around 80V. Consult the datasheet for specific CTR values and other detailed specifications for this specific variant.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV TRANS W/BASE 8-SMD
Need more? Email Us
ECAD model for 6N136TSVM
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISO 2.5KV TRANSISTOR 8SOIC
Lowest to $3.5044
ECAD model for FOD2712R2
Vishay
OPTOISO 5KV TRANS W/BASE 6-DIP
Lowest to $0.1557
ECAD model for CNY17-2.
Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 8-SMD
Need more? Email Us
ECAD model for PS8502L2-AX
Vishay
OPTOISO 5.3KV 2CH PHVOLT 8-DIP
Lowest to $3.5470
ECAD model for LH1262CB
Vishay
OPTOISO 5.3KV 4CH TRANS 16-DIP
Need more? Email Us
ECAD model for ILQ2-X016
Vishay
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for VO617A-3X006
ON Semiconductor
OPTOISOLATOR 5KV 1CH TRANS 8-DIP
Need more? Email Us
ECAD model for FOD2741AV
Broadcom Limited
OPTOISO 3.75KV TRANS W/BASE 8-SO
Need more? Email Us
ECAD model for HCPL-0501-560E

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0739 $50.2520
1,655+ $0.0606 $100.2930
2,560+ $0.0587 $150.2720
3,525+ $0.0568 $200.2200
4,555+ $0.0549 $250.0695
6,090+ $0.0493 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200,000 pieces
MOQ: 680 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention