EN
  • EN
  • DE

SMB-1357-0-30CWLCSP-TR-05-0-13

Part No SMB-1357-0-30CWLCSP-TR-05-0-13
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838126-SMB-1357-0-30CWLCSP-TR-05-0-13
Ultra Librarian 3D Model Ultra Librarian SMB-1357-0-30CWLCSP-TR-05-0-13 CAD Model

Description

The SMB-1357-0-30CWLCSP-TR-05-0-13 is a power management integrated circuit (PMIC) from Qualcomm. This PMIC is specifically engineered for integration into mobile devices and portable electronics, delivering optimized power regulation and distribution for enhanced performance and efficiency.

Applications

  • Mobile Phones
  • Tablets
  • Portable Gaming Devices
  • GPS Navigation Systems
  • Other Battery-Operated Gadgets

Features

  • Integrated Power Solution: Consolidates multiple power management functions into a single IC.
  • High Power Conversion Efficiency: Minimizes power loss and maximizes battery runtime.
  • Ultra-Compact CWLCSP Package: Enables use in highly space-constrained environments.
  • Multiple Configurable Outputs: Provides a range of regulated voltage outputs to support various system components.
  • Comprehensive Protection Mechanisms: Protects against over-voltage, over-current, and thermal overloads.
  • Low Standby Current: Reduces battery drain during idle or sleep modes.

Benefits

  • Prolonged Battery Life: The PMIC's efficiency directly translates to longer operational periods between charges.
  • Simplified Design and BOM: Reduces the number of external components needed, streamlining the design process and lowering overall costs.
  • Smaller Footprint: The compact package allows for smaller and sleeker product designs.
  • Increased System Reliability: Protection features enhance the robustness and longevity of the device.
  • Minimized Power Waste: The PMIC's low quiescent current helps conserve energy when the device is not actively in use.

Technical Specifications

Detailed specifications can vary depending on the exact revision. However, typical parameters for Qualcomm SMB-1357 series PMICs generally include:

  • Input Voltage Range: Typically between 2.8V and 5.5V.
  • Output Voltage Rails: Multiple rails ranging from 0.8V to 3.3V, tailored to application needs.
  • Switching Frequency: High frequency operation, often in the MHz range, to minimize external component size.
  • Operating Temperature: Usually specified from -30°C to +85°C.
  • Packaging: CWLCSP (Chip-Scale Package) for minimal board space.

Consult the official Qualcomm datasheet for SMB-1357-0-30CWLCSP-TR-05-0-13 for precise electrical characteristics, recommended application circuits, and detailed package information.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0619 $58.1761
46+ $2.5133 $115.6118
72+ $2.4347 $175.2984
99+ $2.3562 $233.2638
127+ $2.2777 $289.2679
170+ $2.0420 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess