EN
  • EN
  • DE

BZB84-B24,215

Part No BZB84-B24,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 24V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 70 Ohm
Current - Reverse Leakage @ Vr 50nA @ 16.8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1025706-BZB84-B24,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B24,215 CAD Model

Description

The Nexperia USA Inc. BZB84-B24,215 is a SMD (SMT) packaged Zener Diode.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: BZB84-B24,215
  • Package: SMD (SMT)
  • Configuration: 1 Pair Common Anode
  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 50nA @ 16.8V
  • Zener Voltage: 24V
  • Maximum Impedance: 70 Ohm
  • Applications: Power supplies, voltage regulators, and protection circuits
  • Maximum Power Dissipation: 300mW
  • Operating Temperature Range: -65°C to 150°C

You May Also Be Interested in

Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Rohm Semiconductor
Lowest to $0.1987
Diodes Incorporated
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,330+ $0.0436 $57.9880
3,230+ $0.0358 $115.6340
5,000+ $0.0347 $173.5000
6,900+ $0.0335 $231.1500
8,900+ $0.0325 $289.2500
11,905+ $0.0291 $346.4355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 1330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess