EN
  • EN
  • DE

QFE-2320-0-80BLGA-TR-0B-0

Part No QFE-2320-0-80BLGA-TR-0B-0
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 285627-QFE-2320-0-80BLGA-TR-0B-0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QFE-2320-0-80BLGA-TR-0B-0 CAD Model

Description

The QFE-2320-0-80BLGA-TR-0B-0, manufactured by Qualcomm, is an RF Front-End Module (FEM) designed for cellular applications. It likely integrates multiple components such as power amplifiers, filters, and switches to provide a complete RF front-end solution for mobile devices.

Applications

  • Mobile Phones: Primary application in smartphones for handling RF signal transmission and reception.
  • Tablets: Used in cellular-enabled tablets to provide wireless communication capabilities.
  • IoT Devices: Integrated into IoT devices that require cellular connectivity.
  • Wireless Hotspots: Employed in portable hotspots to provide internet access via cellular networks.

Features

  • Integrated RF Front-End: Combines power amplifiers, filters, and switches into a single module.
  • Multi-Band Support: Likely supports multiple cellular frequency bands for global compatibility.
  • High Efficiency: Optimized for efficient power amplification, extending battery life.
  • Compact Size: Designed for integration into small form-factor devices.
  • Surface Mount Technology (SMT): Packaged for automated assembly using SMT processes.

Benefits

  • Simplified Design: Integration of multiple components simplifies RF front-end design for device manufacturers.
  • Improved Performance: Optimized RF performance enhances signal quality and transmission range.
  • Reduced Board Space: Compact size reduces the required PCB area, enabling smaller device designs.
  • Lower Power Consumption: Efficient power amplification extends battery life in mobile devices.
  • Faster Time to Market: Integrated module reduces development time and speeds up product launch.

The QFE-2320-0-80BLGA-TR-0B-0 is a critical component in modern mobile devices, providing a complete and efficient RF front-end solution. Its integration of multiple RF components simplifies design, improves performance, and reduces power consumption. While specific technical specifications are not readily available, its role in cellular communication is undeniable.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
Zilog
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess