EN
  • EN
  • DE

QFE-1952-0-26MQFN-MT-65-0

Part No QFE-1952-0-26MQFN-MT-65-0
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086735-QFE-1952-0-26MQFN-MT-65-0
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QFE-1952-0-26MQFN-MT-65-0 CAD Model

Description

The Qualcomm QFE-1952-0-26MQFN-MT-65-0 is an advanced Front-End Module (FEM) specifically engineered for use in high-performance cellular devices. This component integrates signal amplification, filtering, and switching functionalities to ensure optimal RF performance in smartphones, tablets, and other mobile communication devices.

Applications

  • Advanced Smartphones: Designed for high-end smartphones requiring superior cellular performance and signal reliability.
  • Premium Tablets: Integrated into tablets to provide enhanced cellular connectivity and data speeds.
  • 5G Mobile Devices: Supports the demands of 5G technology, including higher frequencies and wider bandwidths.
  • IoT Devices with High Bandwidth Requirements: Suitable for IoT applications that require reliable and fast cellular communication.

Features

  • High-Frequency Support: Optimized for operation in high-frequency bands, including those used for 5G connectivity.
  • Advanced Filtering: Incorporates Surface Acoustic Wave (SAW) and Bulk Acoustic Wave (BAW) filters for precise signal filtering and noise reduction.
  • Integrated Power Amplifier (PA): Provides efficient signal amplification while minimizing power consumption.
  • Antenna Switching: Enables seamless switching between different antennas to optimize signal strength and coverage.
  • Compact MQFN Package: Small footprint allows for integration into space-constrained mobile devices.

Benefits

  • Superior Cellular Performance: Delivers enhanced signal quality, faster data speeds, and improved call reliability.
  • Extended Battery Life: Optimized power consumption ensures longer battery life for mobile devices.
  • Reduced Interference: Advanced filtering technology minimizes interference from unwanted signals, improving overall performance.
  • Simplified Design: Integration reduces the number of discrete components, simplifying the design process and reducing time-to-market.
  • Future-Proof Design: Supports emerging cellular technologies, ensuring compatibility with future network upgrades.

Additional Details

The QFE-1952-0-26MQFN-MT-65-0 is designed to meet the stringent requirements of modern cellular communication systems. It supports a wide range of frequency bands and modulation schemes, making it a versatile solution for various mobile applications. The module undergoes rigorous testing to ensure compliance with industry standards and to guarantee reliable performance in demanding environments. Its advanced features and compact size make it an ideal choice for manufacturers seeking to deliver superior cellular connectivity in their devices.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess